EN
  • EN
  • DE

PS2501L-1-F3-A(LK)

Part No PS2501L-1-F3-A(LK)
Manufacturer Renesas Electronics America
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Renesas Electronics America
Win Source Part Number 352032-PS2501L-1-F3-A(LK)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2501L-1-F3-A(LK) CAD Model

Description

The PS2501L-1-F3-A(LK) is a high-isolation optocoupler manufactured by Renesas Electronics America. It is designed to provide electrical isolation between circuits, protecting sensitive components from high voltages and noise. This optocoupler features a gallium arsenide (GaAs) light-emitting diode (LED) on the input side and a silicon phototransistor on the output side. The 'F3' indicates a specific lead forming option, 'A' denotes a specific CTR (Current Transfer Ratio) rank, and '(LK)' likely indicates a specific manufacturing or testing specification.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input and output signals, enhancing system reliability and preventing damage from voltage spikes.
  • Inverter Circuits: Provides isolation between the control circuitry and the high-voltage power stage.
  • Microprocessor Input/Output Interfaces: Protects microprocessors from voltage transients and ground loops.
  • Power Supplies: Isolates the primary and secondary sides of the power supply, ensuring safety and preventing noise transmission.
  • Industrial Control Equipment: Used in a variety of industrial applications to isolate control signals and protect sensitive electronics from harsh electrical environments.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output, typically around 5000 Vrms.
  • Current Transfer Ratio (CTR): Offers a good CTR, allowing for efficient signal transfer.
  • Low Input Current: Requires a low input current to activate the LED, making it compatible with various logic circuits.
  • Compact Package: Available in a small package for space-saving designs.
  • RoHS Compliant: Manufactured to meet environmental standards, reducing hazardous substances.

Benefits

  • Enhanced Safety: Isolates high-voltage circuits, protecting users and equipment.
  • Noise Immunity: Prevents noise from propagating between circuits, improving signal integrity.
  • Ground Loop Isolation: Eliminates ground loops, reducing noise and improving system performance.
  • Protection from Voltage Transients: Shields sensitive electronics from voltage spikes and surges.
  • Improved System Reliability: Prevents damage to components, extending the lifespan of the equipment.

Technical Specifications (Typical):

  • Isolation Voltage: 5000 Vrms
  • Forward Current (IF): 50 mA
  • Collector-Emitter Voltage (VCEO): 80 V
  • Operating Temperature: -55°C to +100°C

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2672
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess