EN
  • EN
  • DE

P9235A-6NDGI8

Part No P9235A-6NDGI8
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description Idt VFQFPN-40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113800-P9235A-6NDGI8
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P9235A-6NDGI8 CAD Model

Description

The P9235A-6NDGI8 is a highly integrated wireless power transmitter IC from Renesas Electronics America. This transmitter is designed to efficiently transfer power wirelessly to compatible receiver devices, adhering to the Wireless Power Consortium (WPC) Qi standard. It is suitable for a variety of applications, offering a compact and reliable solution for wireless charging.

Applications

  • Wireless Charging Pads: Used as the primary transmitter in wireless charging pads for smartphones, tablets, and other mobile devices.
  • Embedded Wireless Chargers: Integrated into furniture, automotive consoles, and other surfaces to provide embedded wireless charging capabilities.
  • Medical Devices: Employed in medical equipment where wireless power transfer offers advantages in terms of safety and hygiene.
  • Industrial Applications: Utilized in industrial devices for contactless power delivery in harsh environments.
  • Wearable Devices: Used to charge smartwatches, fitness trackers, and other wearable electronics wirelessly.

Features

  • Qi Compliant: Adheres to the Wireless Power Consortium (WPC) Qi standard for interoperability and safety.
  • High Efficiency: Provides efficient power transfer, minimizing energy loss and heat generation.
  • Foreign Object Detection (FOD): Detects metallic objects on the charging surface to prevent overheating and damage.
  • Over-Voltage and Over-Current Protection: Includes protection features to ensure safe and reliable operation.
  • Adaptive Power Control: Adjusts power transfer based on receiver requirements and environmental conditions.

Benefits

  • Convenient Wireless Charging: Eliminates the need for cables, providing a convenient and clutter-free charging experience.
  • Improved Safety: FOD and other protection features ensure safe operation and prevent damage to devices.
  • Efficient Power Transfer: High efficiency reduces energy consumption and minimizes heat generation.
  • Versatile Integration: Compact design and Qi compatibility allow for easy integration into various applications.
  • Reliable Performance: Robust design ensures long-term reliability and stable operation.

Additional Details

The P9235A-6NDGI8 typically operates with a 5V input voltage and supports a range of output power levels, depending on the receiver device. The IC incorporates sophisticated control algorithms to optimize power transfer and minimize interference. It also includes communication protocols to negotiate power levels and charging parameters with the receiver device.

Detailed specifications include the operating frequency, modulation scheme, and communication protocols. The datasheet provides information on the pinout, electrical characteristics, and application circuits, enabling designers to implement the device effectively. Renesas provides application notes and design resources to support the use of the P9235A-6NDGI8 in various wireless charging applications. This transmitter IC is often paired with compatible Renesas wireless power receiver ICs for a complete wireless charging solution.

You May Also Be Interested in

NEC
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
SII Semiconductor Corporation
Need more? Email Us
NANYA
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
RF Micro Devices
Need more? Email Us
QSI
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess