EN
  • EN
  • DE

P9028-1AWGI8

Part No P9028-1AWGI8
Manufacturer Renesas Electronics America
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 36-WLCSP (3.1x2.9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR)
Product Status Obsolete
Applications Wireless Power Receiver
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 36-WLCSP (3.1x2.9)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 976643-P9028-1AWGI8
Ultra Librarian 3D Model Ultra Librarian P9028-1AWGI8 CAD Model

Description

The 976643-P9028-1AWGI8 is a Wireless Power Receiver integrated circuit (IC) designed for power management applications.

  • Manufacturer: Renesas Electronics America Inc
  • Category: PMIC - Power Management - Specialized
  • Supplier Device Package: 36-WLCSP (3.1x2.9)
  • Mounting: SMD (SMT)
  • Temperature Range: 0°C to 85°C
  • Status: Obsolete
  • Packaging: Tape and Reel (TR)
  • Standard Package: 2,500

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess