EN
  • EN
  • DE

N2500N-T1B-AT

Part No N2500N-T1B-AT
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description Switching N-Channel Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986303-N2500N-T1B-AT
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N2500N-T1B-AT CAD Model

Description

The N2500N-T1B-AT is a Power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Renesas Electronics America. Power MOSFETs are semiconductor devices used as switches in various electronic circuits, particularly in power electronics applications. They are known for their high efficiency, fast switching speeds, and low on-resistance.

Applications

  • Power Supplies: Switching regulators, DC-DC converters, and AC-DC power supplies.
  • Motor Control: Controlling the speed and direction of electric motors.
  • Lighting Control: Dimming and switching lights in LED lighting systems.
  • Battery Management Systems (BMS): Charging and discharging batteries in portable devices and electric vehicles.
  • Inverters: Converting DC power to AC power in solar inverters and uninterruptible power supplies (UPS).

Features

  • Voltage Rating: Specified drain-source voltage (VDS).
  • Current Rating: Specified drain current (ID).
  • On-Resistance (RDS(on)): Low on-resistance minimizes power dissipation and improves efficiency.
  • Gate Threshold Voltage (VGS(th)): Voltage required to turn the MOSFET on.
  • Fast Switching Speed: Enables efficient switching at high frequencies.
  • Avalanche Energy Rating: Ability to withstand transient voltage spikes.
  • RoHS Compliant: Free from hazardous substances, complying with environmental regulations.

Benefits

  • High Efficiency: Low on-resistance minimizes power loss, resulting in high efficiency.
  • Fast Switching: Enables the design of high-frequency power converters.
  • Reliable Performance: Renesas is a reputable manufacturer, ensuring the MOSFET's reliability.
  • Simplified Design: Easy to drive and control compared to other types of transistors.
  • Wide Range of Applications: Suitable for diverse power electronics applications.

Additional Details

The N2500N-T1B-AT's specific voltage and current ratings, as well as its on-resistance, switching speeds, and other performance characteristics, can be found in the product datasheet. The T1B-AT suffix likely refers to a specific package type and packaging details.

Power MOSFETs are crucial components in modern power electronics systems, enabling efficient and reliable power conversion and control. The N2500N-T1B-AT from Renesas is designed to meet the demands of various power applications, offering a balance of performance, cost, and reliability.

You May Also Be Interested in

Intel
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,175 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess