EN
  • EN
  • DE

M34282M2-XXXGP

Part No M34282M2-XXXGP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description 4-bit Microcontrollers with 20 Pins, 1MHz Max Frequency (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981019-M34282M2-XXXGP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M34282M2-XXXGP CAD Model

Description

The M34282M2-XXXGP is a microcontroller unit (MCU) manufactured by Renesas Electronics America. This MCU is part of the 740 family and is designed for a variety of embedded applications that require precise control and efficient processing.

Applications

  • Consumer electronics (e.g., remote controls, small appliances)
  • Industrial control (e.g., simple machine controllers, sensor interfaces)
  • Automotive applications (e.g., dashboard instruments, lighting control)
  • Security systems (e.g., alarm panels, access control)
  • Medical devices (e.g., portable monitors, diagnostic equipment)

Features

  • 740 Family CPU Core: An 8-bit CPU core optimized for low-power operation and efficient code execution.
  • On-Chip ROM/PROM/EPROM/EEPROM: Provides non-volatile memory for program storage. Specific type depends on the variant.
  • On-Chip RAM: Volatile memory for data processing and temporary storage.
  • Timers/Counters: Enables precise timing control and event counting.
  • Serial Communication Interface: Supports serial communication protocols such as UART for data exchange with other devices.
  • I/O Ports: General-purpose input/output pins for interfacing with external components and systems.
  • A/D Converter (Optional): Some variants include an analog-to-digital converter for interfacing with analog sensors.

Benefits

  • Low Power Consumption: Ideal for battery-powered applications or energy-sensitive systems.
  • Cost-Effective: Offers a balance of features and performance at a competitive price.
  • Easy to Use: Simple architecture and comprehensive development tools facilitate rapid prototyping and development.
  • Robust Design: Ensures reliable operation in harsh environments.
  • Wide Range of Variants: Available in various configurations with different memory sizes and peripheral options to suit specific application requirements.

Additional Details

The M34282M2-XXXGP operates on a single power supply. The specific memory configurations (ROM/RAM size, etc.) depend on the specific variant. It typically includes power-saving modes to minimize energy consumption. For detailed technical specifications, including clock speed, memory sizes, and available package options, refer to the Renesas datasheet.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Crouse-Hinds
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess