EN
  • EN
  • DE

M64602FP#TC0J

Part No M64602FP#TC0J
Manufacturer Renesas Electronics America
Catalog PMIC - Power Management - Specialized
Description MIXED SIGNAL POWER MANAGEMENT, C / PMIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Base Product Number M64602
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880737-M64602FP#TC0J
Ultra Librarian 3D Model Ultra Librarian M64602FP#TC0J CAD Model

Description

The M64602FP#TC0J is a power management specialized integrated circuit (IC) from Renesas Electronics America.

  • Manufacturer: Renesas Electronics America
  • IC Type: Power Management Specialized IC
  • Package: Bulk
  • Standard Package: 1 Piece
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)
  • REACH Status: Vendor Undefined
  • HTSUS Code: 8542.39.0001
  • Base Product Number: M64602
  • Product Status: Active

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess