EN
  • EN
  • DE

AD7376ARUZ100-R7

Part No AD7376ARUZ100-R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIGITAL 128POS 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iCMOS
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 4.5 V ~ 33 V, ±4.5 V ~ 16.5 V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) -300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 260
Operating Temperature Range -40°C ~ 85°C
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 767311-AD7376ARUZ100-R7
Popularity Medium
Supply and Demand Status Limited
Family Name AD7376
Introduction Date July 15, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7376ARUZ100-R7 CAD Model

Description

AD7376ARUZ100-R7 Digital Potentiometer

The AD7376ARUZ100-R7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in the field of high-precision electronic components. This robust digital potentiometer offers a unique combination of durability and precision, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Resistance Options: The device offers a 100 kΩ resistance value, providing flexibility for various circuit designs and applications.
  • Resolution: It features a 128-position resolution, allowing for fine adjustments in the resistance settings.
  • Interface: The digital potentiometer is equipped with a versatile SPI interface, ensuring easy integration with microcontrollers and other digital systems.
  • Single Supply Operation: Operating with a single 2.7V to 5.5V power supply, the AD7376ARUZ100-R7 is suitable for both low and standard voltage applications.
  • Package: This component is available in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), which is beneficial for space-constrained applications.
  • Temperature Range: The device is designed to operate over an extended industrial temperature range of -40°C to +125°C, ensuring reliability under varying environmental conditions.
  • Nonvolatile Memory: The inclusion of nonvolatile memory enables the potentiometer to retain its resistance setting even after power cycling, which is critical for applications requiring consistent performance.

Applications

The AD7376ARUZ100-R7 is a versatile component that can be used in various applications, such as:

  • Adjustable power supplies
  • Portable battery-powered devices
  • Automotive electronics for sensor calibration
  • Audio equipment for volume control
  • Industrial control systems for fine-tuning and calibration

With its robust feature set, the AD7376ARUZ100-R7 from Analog Devices Inc. represents a reliable and precise solution for designers seeking a high-quality digital potentiometer. Its ease of use, coupled with its high resolution and nonvolatile memory, make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess