The M38507F8AFP is an 8-bit microcomputer manufactured by Renesas Electronics America, belonging to the 740 family of single-chip microcontrollers. These microcontrollers are designed to be versatile and cost-effective solutions for embedded control applications, particularly in consumer electronics and industrial control systems.
Applications
- Consumer Electronics: Commonly found in devices like microwave ovens, rice cookers, and washing machines to manage timers, displays, and user interfaces.
- Office Automation: Used in printers, copiers, and fax machines for controlling paper handling, motor control, and communication interfaces.
- Industrial Control: Implemented in simple industrial control systems for tasks such as motor speed control, sensor monitoring, and basic automation.
- Home Appliances: Integrated into various home appliances to manage functions like temperature control, motor operation, and display management.
Features
- CPU Core: Employs a CISC (Complex Instruction Set Computing) architecture, providing a balance between performance and code efficiency.
- On-Chip Memory: Features a certain amount of ROM (Read-Only Memory) or PROM (Programmable ROM) for program storage, along with RAM (Random Access Memory) for data manipulation during operation. Specific memory capacities depend on the precise model variant.
- I/O Ports: Offers multiple programmable I/O (Input/Output) ports for interfacing with external devices, sensors, and actuators.
- Timers/Counters: Includes one or more timers and counters, enabling precise timing control and event counting.
- Serial Communication: Equipped with serial communication interfaces such as UART (Universal Asynchronous Receiver/Transmitter) or SCI (Serial Communication Interface) for communication with other devices.
- Interrupt Handling: Supports multiple interrupt sources, allowing the microcontroller to respond efficiently to external events and asynchronous signals.
- Package: Typically available in a Flat Package (FP) suitable for surface mounting on printed circuit boards.
Benefits
- Cost-Effectiveness: Provides an economical solution for embedded control applications due to its integrated feature set.
- Versatility: Suitable for a wide range of applications due to its flexible I/O and peripheral options.
- Compact Design: The flat package allows for space-efficient integration into various electronic devices.
- Simplified Programming: Supported by various development tools, making it relatively easy to program and debug.
- Low Power Consumption: Designed for low-power operation, contributing to extended battery life in portable applications.
Additional Details
The M38507F8AFP operates within a specified voltage range. Consult the Renesas datasheet for the exact voltage range, operating temperature, and detailed specifications, including memory sizes, I/O port configurations, and timing characteristics.