EN
  • EN
  • DE

M37761MFA-063GP

Part No M37761MFA-063GP
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
RoHS State Request Verification
Win Source Part Number 711026-M37761MFA-063GP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M37761MFA-063GP CAD Model

Description

The M37761MFA-063GP is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the 7700 series, which are known for their versatile architecture and suitability for a wide range of embedded control applications. This MCU is particularly well-suited for applications requiring a balance of processing power, memory, and peripheral functions, such as consumer electronics, industrial control systems, and automotive subsystems.

Applications

  • Air conditioner controllers
  • Washing machine controllers
  • Refrigerator controllers
  • Motor control systems
  • Display panels

Features

  • 7700 Series CPU Core: An 8-bit microcontroller core delivering efficient performance.
  • On-Chip ROM/Flash Memory: Internal memory for storing program code and data.
  • RAM: Internal Random Access Memory for data storage and manipulation.
  • Timers/Counters: Multiple timers for precise timing control and event management.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices.
  • Interrupt Controller: Flexible interrupt handling for real-time responsiveness.
  • Watchdog Timer: Ensures system stability by resetting the MCU in case of a software fault.

Benefits

  • Versatile Architecture: Adaptable to a variety of applications.
  • Integrated Peripherals: Reduces external component count and board space.
  • Efficient Performance: Provides sufficient processing power for many control tasks.
  • Robust Communication: Versatile serial interfaces for easy communication with other systems.
  • Cost-Effective: Offers a balance of features and performance at a competitive price.
  • Reliable Operation: Watchdog timer ensures system stability.

Additional Details

The M37761MFA-063GP operates within a specified voltage range, typically around 5V. The specific ROM/Flash memory size, RAM size, number of timers, and number of I/O ports vary depending on the exact model variant; consult the Renesas datasheet for details. Package types commonly used include QFP (Quad Flat Package). The clock frequency is a critical parameter that determines processing speed; refer to the datasheet for the supported frequency range. Renesas provides a range of development tools and debuggers to facilitate software development for this microcontroller.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess