EN
  • EN
  • DE

M34282M1-F81GP

Part No M34282M1-F81GP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829177-M34282M1-F81GP
Ultra Librarian 3D Model Ultra Librarian M34282M1-F81GP CAD Model

Description

The Renesas M34282M1-F81GP is a microcontroller unit (MCU) belonging to the M16C family. This MCU is engineered for diverse embedded applications, prioritizing a harmonious blend of computational prowess, memory capacity, and versatile peripheral integration. It’s built upon an efficient architecture, sporting a streamlined instruction set and optimized memory accessibility.

Applications

  • Motor control systems
  • Industrial automation
  • Home appliance control
  • Security systems
  • Portable devices

Features

  • M16C CPU core
  • Integrated Flash memory for program storage
  • On-chip RAM for data storage and manipulation
  • Multiple UART channels for serial communication
  • SPI interface for peripheral communication
  • I2C interface for device-to-device communication
  • Analog-to-Digital Converter (ADC) with multiple input channels
  • Timers and PWM outputs for control applications
  • Watchdog timer for system monitoring
  • Low-power operation modes for energy efficiency

Benefits

  • Efficient processing: The M16C core is designed for optimal performance in embedded control scenarios.
  • Versatile connectivity: The multiple UART, SPI, and I2C interfaces facilitate easy communication with a variety of peripherals and devices.
  • Integrated analog interface: The on-chip ADC enables direct measurement of analog signals, simplifying system design and reducing the need for external components.
  • Power conservation: The low-power modes allow for extended operation in battery-powered applications.
  • Reliable operation: The watchdog timer ensures system stability and prevents unexpected behavior.

Additional Details

The M34282M1-F81GP is typically employed in embedded systems requiring real-time control and data acquisition. It is frequently found in applications where reliability and low power consumption are paramount. Specific operating voltage range and clock frequency details should be confirmed in the official Renesas datasheet for this particular model. Programming is commonly achieved through JTAG or serial interface connections. The comprehensive set of integrated peripherals provides extensive control and communication capabilities, making it suitable for a wide range of embedded solutions. Its compact form factor enables integration in space-constrained designs. Proper power supply decoupling and signal termination are recommended to ensure optimal performance and reliability during system design.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess