EN
  • EN
  • DE

M30623F8PGP#U5C

Part No M30623F8PGP#U5C
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 16-bit M16C/60 CISC 64KB Flash 3.3V/5V Automotive 80-Pin PQFP Tray / IC MCU 16BIT 64KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Renesas Electronics America
Series M16C M16C/60/62P
Packaging Tray
Core Processor M16C/60
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IEBus, UART/USART
Peripherals DMA, WDT
Number of I/O 68
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 26x10b; D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -20°C ~ 85°C (TA)
Package 80-BQFP
Manufacturer Package 80-QFP (14x14)
Win Source Part Number 785000-M30623F8PGP#U5C
Popularity Medium
Supply and Demand Status Limited
Family Name M30623F8P
Introduction Date July 04, 2000
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M30623F8PGP#U5C CAD Model

Description

The M30623F8PGP#U5C is a microcontroller from Renesas Electronics America, belonging to the M16C/62 series. It is a high-performance, single-chip microcontroller designed for a wide variety of embedded control applications. This microcontroller combines a powerful CPU core with a rich set of peripheral functions, making it suitable for demanding control tasks.

Applications:

  • Motor control: Used in controlling electric motors in appliances, industrial equipment, and automotive systems.
  • Industrial automation: Employed in programmable logic controllers (PLCs), robotics, and process control systems.
  • Consumer electronics: Found in home appliances, audio equipment, and remote controls.
  • Office automation: Utilized in printers, scanners, and other office equipment.
  • Automotive applications: Incorporated into engine control units (ECUs), body control modules, and dashboard systems.

Features:

  • M16C CPU core: High-performance 16-bit CPU core for efficient processing.
  • On-chip memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers and counters: Multiple timers and counters for precise timing and control.
  • Serial communication interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • A/D converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O ports: General-purpose input/output ports for interfacing with external devices.

Benefits:

  • High performance: Enables efficient execution of complex control algorithms.
  • Integrated peripherals: Reduces the need for external components, simplifying system design.
  • Low power consumption: Extends battery life in portable devices.
  • Flexible I/O: Allows for easy interfacing with a wide range of external devices.
  • Cost-effective solution: Offers a competitive price point for embedded control applications.

Additional Details:

The M30623F8PGP#U5C typically operates with a crystal oscillator to provide a stable clock source. It supports various power-saving modes to minimize power consumption when the microcontroller is idle. The device is available in a variety of packages, including QFP and LQFP. It is important to consult the datasheet for detailed specifications, including pinout diagrams, electrical characteristics, and programming instructions. Renesas Electronics provides comprehensive development tools and support for this microcontroller.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess