EN
  • EN
  • DE

ADG1607BRUZ

Part No ADG1607BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4.5 Ω RON, 16-Channel, Differential 8-Channel, ±5 V,+12 V,+5 V, and +3.3 V Multiplexers | IC MULTIPLEXER 2X8 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
On-State Resistance (Maximum) 5Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Supply Voltage , Single (V+) 3.3V ~ 16V
Supply Voltage , Dual (V±) ±3.3V ~ 8V
Switch Time (Ton, Toff) (Maximum) 128ns, 109ns
-3db Bandwidth 38MHz
Charge Injection 33pC
Channel Capacitance (CS(off), CD(off)) 18pF, 120pF
Current - Leakage (IS(off)) (Maximum) 150pA
Crosstalk -62dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number ADG1607
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140132-ADG1607BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1607BRUZ CAD Model

Description

Introducing the ADG1607BRUZ from Analog Devices Inc.

The ADG1607BRUZ is a high-performance, 4-channel multiplexer from Analog Devices Inc., designed with the latest technology to provide superior signal integrity and reliability for a wide range of applications. This advanced multiplexer is part of the renowned ADG1600 series, known for its precision and robustness in various electronic systems.

Key Features

  • Low On-Resistance: The ADG1607BRUZ boasts a low on-resistance (
  • Single-Supply Operation: It operates from a single 3 V to 5 V power supply, making it compatible with a variety of digital systems and simplifying power management.
  • High Throughput: With a fast transition time and a bandwidth of over 200 MHz, this multiplexer can handle high-speed signals without compromising signal fidelity.
  • Low Crosstalk and Charge Injection: The device features extremely low crosstalk and charge injection, ensuring that signals are switched cleanly and with minimal interference.

Applications

The ADG1607BRUZ is versatile and can be used in numerous applications, including:

  • Data acquisition systems
  • Audio and video routing
  • Communication systems
  • Relay replacements
  • Industrial control systems

Package and Reliability

Encased in a compact TSSOP (Thin Shrink Small Outline Package) form factor, the ADG1607BRUZ offers a space-saving solution without sacrificing performance. The device is designed to meet the stringent requirements of industrial temperature ranges, operating reliably between -40°C to +125°C.

Conclusion

The ADG1607BRUZ from Analog Devices Inc. is an exceptional choice for engineers and designers looking for a high-quality multiplexer that combines excellent signal handling, low power consumption, and high-speed operation. Its robust design and flexible features make it an ideal component for enhancing the performance and efficiency of a wide array of electronic systems.

You May Also Be Interested in

Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3436 $57.3744
9+ $11.7691 $105.9219
14+ $11.4013 $159.6182
19+ $11.0335 $209.6365
24+ $10.6657 $255.9768
32+ $9.5624 $305.9968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess