EN
  • EN
  • DE

IW1788-46

Part No IW1788-46
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description High Power MediaTek Pump Express Plus-Compatible Digital PWM AC/DC Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980123-IW1788-46
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IW1788-46 CAD Model

Description

The IW1788-46 is a highly integrated AC/DC controller from Renesas Electronics America designed for efficient and compact power supply solutions. This controller incorporates advanced features to optimize power factor correction (PFC) and constant current (CC) or constant voltage (CV) regulation, making it ideal for a variety of applications.

Applications:

  • LED Lighting Drivers
  • Offline Power Adapters
  • Battery Chargers
  • Auxiliary Power Supplies
  • Consumer Electronics Power Supplies

Features:

  • Advanced PFC Control: Ensures high power factor and low total harmonic distortion (THD).
  • Primary-Side Regulation (PSR): Eliminates the need for secondary-side feedback components, reducing BOM cost.
  • Constant Current (CC) and Constant Voltage (CV) Control: Supports both CC and CV operation modes.
  • Valley Switching Operation: Improves efficiency by reducing switching losses.
  • Low Startup Current: Minimizes inrush current during startup.
  • Over-Voltage Protection (OVP): Protects against output voltage surges.
  • Over-Current Protection (OCP): Limits output current to prevent damage.
  • Short-Circuit Protection (SCP): Shuts down the controller in case of a short circuit.
  • Open-Loop Protection: Detects and protects against open-loop conditions.
  • Thermal Shutdown Protection (OTP): Prevents overheating by shutting down the controller.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation, resulting in energy savings.
  • Simplified Design: Primary-side regulation reduces component count and simplifies circuit design.
  • Reduced BOM Cost: Eliminates the need for secondary-side feedback components.
  • Compact Size: Enables smaller and more compact power supply designs.
  • Enhanced Reliability: Comprehensive protection features ensure robust operation.
  • Precise Output Regulation: Provides stable and accurate output voltage and current.
  • Improved Power Factor: Meets regulatory requirements for power factor correction.
  • Longer Lifespan: Protects the system from various fault conditions, extending its lifespan.

Additional Details:

The IW1788-46 leverages advanced control techniques to achieve high efficiency and power factor correction in a compact and cost-effective solution. Its primary-side regulation eliminates the need for optocouplers and other secondary-side feedback components, simplifying the design and reducing the overall BOM cost. The controller is designed to operate over a wide range of input voltages and is available in a compact package. Cycle-by-cycle current limiting and leading-edge blanking further enhance its stability and reliability.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess