EN
  • EN
  • DE

IW1709-01

Part No IW1709-01
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Off-Line Digital Green-Mode Quasi-Resonant PWM Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066127-IW1709-01
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IW1709-01 CAD Model

Description

The IW1709-01 is a digital AC/DC power supply controller from Renesas Electronics America, designed for high-efficiency and low standby power applications. This device leverages advanced digital control techniques to optimize power conversion in a variety of applications, from adapters and chargers to auxiliary power supplies. It is part of Renesas’s family of power management integrated circuits and offers a comprehensive set of features for simplifying power supply designs while meeting stringent energy efficiency requirements.

Applications

  • AC/DC Power Adapters
  • USB Chargers
  • Auxiliary Power Supplies in Consumer Electronics
  • LED Lighting Power Supplies
  • Standby Power for Home Appliances

Features

  • Digital Control Architecture: Provides precise and flexible control over the power conversion process.
  • Primary-Side Regulation (PSR): Simplifies design and reduces BOM cost by eliminating the need for secondary-side feedback components.
  • Adaptive Multi-Mode Control: Optimizes efficiency across a wide load range by seamlessly transitioning between different operating modes.
  • Low Standby Power: Minimizes power consumption during no-load or light-load conditions to meet global energy efficiency standards.
  • Integrated X-Cap Discharge: Simplifies X-capacitor discharge implementation for enhanced safety.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage conditions.
  • Over-Current Protection (OCP): Limits output current to prevent damage during overload conditions.
  • Short-Circuit Protection (SCP): Provides protection against short-circuit events.
  • Over-Temperature Protection (OTP): Protects the IC and power supply from thermal damage.

Benefits

  • High Efficiency: Digital control and adaptive multi-mode operation maximize efficiency across the entire load range.
  • Simplified Design: Primary-side regulation and integrated features reduce the number of external components needed.
  • Low Standby Power Consumption: Meets stringent energy efficiency requirements, reducing overall energy waste.
  • Robust Protection: Multiple protection features ensure reliable and safe operation of the power supply.
  • Reduced System Cost: Integrated features and reduced component count contribute to a lower overall system cost.

Additional Details

The IW1709-01 is a versatile controller that excels in applications demanding both high efficiency and low standby power consumption. Its digital control architecture allows for precise optimization of the power conversion process. The primary-side regulation feature greatly simplifies the design process, making it easier to develop compact and cost-effective power supplies. The various protection features ensure reliable operation even under demanding conditions.

For comprehensive technical specifications, including operating voltage ranges, switching frequency details, and protection threshold values, please consult the official datasheet provided by Renesas Electronics America. This controller offers a robust and efficient solution for a wide variety of AC/DC power supply applications.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6774 $60.9660
210+ $0.5559 $116.7390
325+ $0.5385 $175.0125
445+ $0.5211 $231.8895
575+ $0.5038 $289.6850
770+ $0.4516 $347.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess