EN
  • EN
  • DE

IW1691-03-B4RV

Part No IW1691-03-B4RV
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description AC to DC Digital PWM Current-Mode Controller 18V 20mA 8-Pin SOIC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066119-IW1691-03-B4RV
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IW1691-03-B4RV CAD Model

Description

The IW1691-03-B4RV is a highly integrated AC/DC power supply controller from Renesas Electronics America, designed to enable efficient and compact power adapter solutions. This controller is part of Renesas's power management IC offerings, targeting applications requiring low standby power, high efficiency, and comprehensive protection features. It's well-suited for powering a wide range of portable devices and consumer electronics.

Applications

  • AC/DC Adapters for Mobile Devices
  • USB Power Delivery (PD) Chargers
  • Power Supplies for Set-Top Boxes
  • Power Supplies for Small Appliances
  • Offline Power Supplies for IoT Devices

Features

  • Adaptive Multi-Mode Control: Optimizes efficiency across a wide load range by switching between different operating modes.
  • Primary-Side Regulation (PSR): Simplifies the design by eliminating the need for secondary-side feedback components.
  • Low Standby Power Consumption: Meets stringent energy efficiency standards by minimizing power consumption in standby mode.
  • Integrated X-Cap Discharge: Reduces external component count and simplifies compliance with safety standards.
  • Over-Voltage Protection (OVP): Protects the power supply and connected devices from over-voltage conditions.
  • Over-Current Protection (OCP): Limits the output current to prevent damage from overloads or short circuits.
  • Short-Circuit Protection (SCP): Provides robust protection against short-circuit conditions.
  • Over-Temperature Protection (OTP): Shuts down the power supply in case of excessive temperature to prevent damage.

Benefits

  • High Efficiency: Adaptive multi-mode control optimizes efficiency across the entire load range.
  • Simplified Design: Primary-side regulation and integrated features reduce component count and simplify design.
  • Low Standby Power: Meets stringent energy efficiency standards.
  • Robust Protection: Comprehensive protection features ensure reliable operation and prevent damage.
  • Compact Solution Size: High integration enables smaller and more compact power adapter designs.

Additional Details

The IW1691-03-B4RV is particularly well-suited for USB Power Delivery (PD) applications, where high efficiency and low standby power are critical. Its adaptive multi-mode control dynamically adjusts the operating mode to optimize efficiency based on the load conditions. The integrated X-Cap discharge feature simplifies the design and ensures compliance with safety regulations. The comprehensive suite of protection features ensures reliable and safe operation.

For detailed technical specifications, including input voltage range, output voltage range, switching frequency, and protection thresholds, refer to the official datasheet from Renesas Electronics America. This controller provides a highly integrated and efficient solution for a wide range of AC/DC power supply applications.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5606 $58.8630
255+ $0.4599 $117.2745
390+ $0.4456 $173.7840
540+ $0.4313 $232.9020
695+ $0.4169 $289.7455
930+ $0.3738 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess