EN
  • EN
  • DE

ISL9241HRTZ

Part No ISL9241HRTZ
Manufacturer Renesas Electronics America
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 2-4CEL 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Charger IC Lithium Ion 32-TQFN (4x4)
Manufacturer Renesas Electronics America
Package Tube
Operating Temperature Range -10°C ~ 100°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-TQFN (4x4)
Family Name ISL9241
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922035-ISL9241HRTZ
Ultra Librarian 3D Model Ultra Librarian ISL9241HRTZ CAD Model

Description

The Renesas Electronics America ISL9241HRTZ is a charger IC lithium-ion that comes in a 32-TQFN (4x4) package suitable for surface mounting.

  • Package: 32-TQFN (4x4)
  • Mounting: Surface Mounting
  • Operating Temperature Range: -10°C to 100°C
  • Family Name: ISL9241
  • Popularity: High
  • Supply and Demand Status: Balance
  • Package Contains: 75 units
  • Estimated Production Lead Time: 27 weeks
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • Category: Integrated circuits (ICs)
  • Suitability: Highly reliable and efficient option for integrated circuits (ICs) in various applications

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6853 $51.5942
30+ $3.4476 $103.4280
46+ $3.3287 $153.1202
65+ $3.0909 $200.9085
85+ $2.9721 $252.6285
106+ $2.8532 $302.4392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess