The ISL8488IP is a low-power, single transceiver that meets the RS-485 and RS-422 standards. It is designed for robust communication in noisy industrial environments and operates from a single 5V supply. This transceiver is manufactured by Renesas Electronics.
Applications
- Industrial networking
- Building automation systems
- Process control systems
- Motor control
- Security systems
Features
- Single RS-485/RS-422 transceiver
- Low power consumption: 300μA (typical) supply current
- Single 5V supply
- Data rates up to 10Mbps
- -7V to +12V common-mode input voltage range
- Short-circuit protection
- Thermal shutdown protection
- Available in an 8-lead PDIP package
- Half-duplex operation
Benefits
- Reliable Communication: Robust RS-485/RS-422 interface ensures reliable data transmission in noisy environments.
- Low Power Consumption: Minimizes power requirements, making it suitable for battery-powered and energy-efficient applications.
- Wide Common-Mode Range: Tolerates large ground potential differences, improving system reliability.
- Overload Protection: Short-circuit and thermal shutdown protection prevent damage to the transceiver in fault conditions.
- Simplified System Design: Single-chip solution reduces component count and simplifies board layout.
Additional Details
The ISL8488IP features a robust driver output capable of driving heavily loaded cables. It also includes a receiver with high input impedance, minimizing load on the bus. The transceiver's driver output is protected against short circuits and thermal overload. The device operates over a wide industrial temperature range. The half-duplex operation allows for data transmission in both directions, but only one direction at a time.