EN
  • EN
  • DE

ISL76322ARZ

Part No ISL76322ARZ
Manufacturer Renesas Electronics America
Catalog Interface - Serializers, Deserializers
Description 16-Bit Long-Reach Video Automotive Grade SERDES | IC VIDEO SERDES LONG 16BIT 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Function Serializer/Deserializer
Input Type LVCMOS
Output Type LVCMOS
Number of Inputs 16/1
Number of Outputs 1/16
Supply Voltage (V) 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Family Part Number ISL76322
Manufacturer Pack Quantity 260
MSL Level 2 (1 Year)
Win Source Part Number 1190171-ISL76322ARZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL76322ARZ CAD Model

Description

The Renesas Electronics America Inc.

  • Supply and Demand Status: Balance
  • Manufacturer: Renesas Electronics America Inc.
  • Win Source Part Number: 1190171-ISL76322ARZ
  • Integrated Circuit Packaging: Tube
  • Mounting Style: SMD
  • Number of Inputs: 16/1
  • Number of Outputs: 1/16
  • Output Type: LVCMOS
  • Function: Serializer/Deserializer
  • Input Type: LVCMOS
  • Supplier Device Package: 48-QFN (7x7)
  • Temperature Range - Operating: -40°C ~ 105°C
  • Manufacturer Homepage: www.intersil.com/cda/home
  • Manufacturer Package: 48-VFQFN Exposed Pad
  • Family Part Number: ISL76322
  • Manufacturer Pack Quantity: 260
  • MSL Level: 2 (1 Year)
  • Supply Voltage (V): 1.7V ~ 1.9V

You May Also Be Interested in

Maxim Integrated
Input Output
Need more? Email Us
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
Input Output
Lowest to $22.2053
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0637 $66.3822
13+ $9.0783 $118.0179
20+ $8.7942 $175.8840
28+ $8.5112 $238.3136
36+ $8.2271 $296.1756
47+ $7.3758 $346.6626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,290 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess