EN
  • EN
  • DE

ISL6297CRZ

Part No ISL6297CRZ
Manufacturer Renesas Electronics America
Catalog PMIC - Battery Chargers
Description Li-ion/Li Polymer Battery Charger | IC CHARGER LI-ION POLYMER 16-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 6.5V
Temperature Range - Operating -20°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Family Part Number ISL6297
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1189919-ISL6297CRZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL6297CRZ CAD Model

Description

The Renesas Electronics America Inc. ISL6297CRZ is an integrated circuit with a lithium ion/polymer battery chemistry and a single cell. It has a fault protection feature for over temperature and over voltage.

  • Features: programmable current charging and a timer
  • Charging Current: up to 1.1A
  • Battery Pack Voltage: 4.2V
  • Package: 16-QFN (4x4)
  • Voltage Supply: 6.5V maximum
  • Temperature Range: from -20°C to 70°C
  • Status: obsolete
  • Supply and demand status: limited
  • Package Contains: 75 pieces
  • MSL Level: 3 (168 hours)
  • Family Part Number: ISL6297

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess