EN
  • EN
  • DE

ISL6256AHAZ

Part No ISL6256AHAZ
Manufacturer Renesas Electronics America
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 2-4CEL 28QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Charger IC Lithium Ion/Polymer 28-SSOP/QSOP
Manufacturer Renesas Electronics America
Package Tube
Operating Temperature Range -10°C ~ 100°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.154", 3.90mm Width)
Case / Package 28-SSOP/QSOP
Family Name ISL6256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 480
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875707-ISL6256AHAZ
Ultra Librarian 3D Model Ultra Librarian ISL6256AHAZ CAD Model

Description

The Renesas Electronics America ISL6256AHAZ is a charger IC for lithium ion and polymer batteries.

  • Package: 28-SSOP/QSOP
  • Mounting: surface mountable
  • Family Name: ISL6256
  • Operating Temperature: -10°C to 100°C
  • ECCN: EAR99
  • Category: electronic components
  • Package: tubes
  • Quantity per Package: 480
  • MSL Level: 3 (168 hours)
  • Estimated Production Lead Time: 27 weeks
  • REACH Status: unaffected

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4384 $62.1376
32+ $3.6417 $116.5344
50+ $3.5278 $176.3900
68+ $3.4141 $232.1588
88+ $3.3003 $290.4264
118+ $2.9589 $349.1502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess