EN
  • EN
  • DE

ISL58792CRTZ

Part No ISL58792CRTZ
Manufacturer Renesas Electronics America
Catalog PMIC - Laser Drivers
Description Laser Diode Driver with Serial Control and Write Current DAC | IC LASER DRIVER 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Type Laser Diode Driver
Number of Channels 2
Supply Voltage (V) 4.5V ~ 5.7V
Temperature Range - Operating -10°C ~ 85°C
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Mounting Style SMT
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1189763-ISL58792CRTZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL58792CRTZ CAD Model

Description

The Renesas Electronics America Inc. laser diode driver is a high-performance device that is specially designed to work with laser diodes.

  • Mounting Technology: Surface-mount technology (SMT)
  • Package: 24-TQFN (4x4)
  • Channels: 2
  • Modulation Current: Supported
  • Operating Temperature Range: -10°C to 85°C
  • Supply Voltage: 4.5V to 5.7V
  • Popularity: Highly popular
  • Supply and Demand Status: Limited
  • Pack Quantity: 75
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Maxim Integrated
LASER DRIVER
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Microsemi Corporation
IC LASER DRVR 32GBPS 3V
Need more? Email Us
Microsemi Corporation
IC LASER 51322-015 FOR KEYSIGHT
Need more? Email Us
Texas Instruments
IC LASER DRVR 11.3GB 3.6V 20QFN
Lowest to $2.3236
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $5.3892
Maxim Integrated
2.5GBPS VCSEL AND LASER DRIVER
Lowest to $5.6872
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $8.1612
Analog Devices Inc.
IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Lowest to $31.2820

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess