EN
  • EN
  • DE

AP3890FNTR-G1

Part No AP3890FNTR-G1
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817344-AP3890FNTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3890FNTR-G1 CAD Model

Description

The AP3890FNTR-G1 is a cutting-edge power management integrated circuit (PMIC) from Diodes Incorporated, designed with modern efficiency and energy-saving requirements in mind. This advanced component is particularly suitable for LED lighting applications, including LED bulbs, LED tube lights, and other general illumination products. Its compact footprint and high integration make it an ideal choice for designers looking to optimize their power solutions in terms of both space and performance.

Key Features

  • High Integration: The AP3890FNTR-G1 integrates a 500V buck switch, which allows for a simplified circuit design and reduces external component count, leading to cost savings and a more compact overall design.
  • Energy Efficient: It features a low standby power consumption, making it compliant with global energy efficiency standards. This is essential for applications where power conservation is critical.
  • Wide Input Voltage Range: The device is capable of operating over a broad input voltage range, accommodating various power supply conditions and ensuring versatility across different regions and applications.
  • Excellent Thermal Performance: The AP3890FNTR-G1 is designed with thermal efficiency in mind, ensuring reliable operation even under high power or temperature conditions.
  • Advanced Protection: It includes multiple protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD), enhancing the safety and longevity of the end application.

Applications

The PMIC is well-suited for a diverse range of lighting solutions where efficiency, reliability, and cost-effectiveness are paramount. Its performance characteristics make it especially beneficial for:

  • LED Bulbs and Tubes
  • General Illumination Products
  • Smart Lighting Systems
  • Industrial and Commercial Lighting Fixtures

Product Specifications

The AP3890FNTR-G1 is offered in a compact SOP-8 package, which is not only space-efficient but also conducive to streamlined surface-mount technology (SMT) assembly processes. Its part number reflects the tape and reel packaging option, which facilitates automated manufacturing environments.

Diodes Incorporated's commitment to quality and innovation is evident in the AP3890FNTR-G1, making it a smart choice for manufacturers looking to enhance the performance and cost-effectiveness of their power management solutions.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,600 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess