EN
  • EN
  • DE

ISL33003IUZ-T

Part No ISL33003IUZ-T
Manufacturer Renesas Electronics America
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Buffer, Accelerator 2 Channel - 8-MSOP
Manufacturer Renesas Electronics America
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ISL33003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921873-ISL33003IUZ-T
Ultra Librarian 3D Model Ultra Librarian ISL33003IUZ-T CAD Model

Description

The Renesas Electronics America ISL33003IUZ-T is a buffer, accelerator 2 channel integrated circuit (IC) that is designed for use in a wide range of electronic applications.

  • Family: ISL33003
  • Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
  • Mounting: Surface Mount
  • Operating Temperature Range: -40°C ~ 85°C
  • Popularity: High
  • REACH: Unaffected
  • ECCN: EAR99
  • Category: Integrated circuits (ICs)
  • Supply: Reel of 2500

You May Also Be Interested in

Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess