EN
  • EN
  • DE

ISL33001IUZ

Part No ISL33001IUZ
Manufacturer Renesas Electronics America
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Renesas Electronics America
Package Tube
Product Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Number of Channels 2
Capacitance - Input 10 pF
Voltage - Supply 2.3V ~ 5.5V
Current - Supply 4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ISL33001
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 606974-ISL33001IUZ
Ultra Librarian 3D Model Ultra Librarian ISL33001IUZ CAD Model

Description

The ISL33001IUZ is an interface integrated circuit designed for signal buffering, repeating, and splitting applications.

  • Application: I2C - Hotswap
  • Bus Type: 2-Wire
  • Input/Output: Yes
  • Current Supply: 4mA
  • Voltage Range: 2.3V to 5.5V
  • Package: Tube
  • Standard Quantity: 50
  • Mounting Type: Surface Mount
  • Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
  • Manufacturer: Renesas Electronics America
  • Market Status: Active
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6380 $51.0400
195+ $0.5235 $102.0825
300+ $0.5072 $152.1600
410+ $0.4908 $201.2280
530+ $0.4744 $251.4320
710+ $0.4254 $302.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess