The ISL28227FBZ is a precision, low noise, low offset, dual operational amplifier from Renesas Electronics. It is designed for a wide range of applications requiring high accuracy and stable performance over temperature. The ISL28227FBZ features a wide supply voltage range and rail-to-rail input and output operation.
Applications
- Precision instrumentation amplifiers
- Sensor signal conditioning
- Medical instrumentation
- Industrial process control
- Active filter circuits
- Data acquisition systems
Features
- Low Input Offset Voltage: Typically 10µV, ensuring high accuracy.
- Low Noise: Excellent signal-to-noise ratio for sensitive applications.
- Rail-to-Rail Input and Output: Maximizes dynamic range.
- Wide Supply Voltage Range: Operates from 2.4V to 5.5V.
- Low Supply Current: Typically 750µA per amplifier.
- High Gain Bandwidth Product: Provides good AC performance.
- Pb-Free Plus Anneal Available (RoHS Compliant)
Benefits
- High accuracy in signal amplification: Minimizes errors in precision measurement applications.
- Improved signal clarity: Low noise performance enhances the integrity of amplified signals.
- Increased dynamic range: Rail-to-rail operation makes optimal use of the available voltage range.
- Versatile power supply options: Suitable for a wide variety of applications.
- Energy efficient: Low supply current extends battery life in portable devices.
- Stable Performance: Maintains consistent performance over a broad temperature range.
Additional Details
The ISL28227FBZ is designed for use in demanding applications that require high precision and low noise. Its rail-to-rail input and output swing capabilities maximize dynamic range and make it suitable for single-supply operation. The low input offset voltage and low noise characteristics make it an excellent choice for amplifying low-level signals from sensors and other transducers. The device is available in various package options, including SOIC and MSOP. The ISL28227FBZ provides exceptional performance in applications requiring precision amplification, signal conditioning, and active filtering.