EN
  • EN
  • DE

IDTSTAC9227X5TAEB4XR

Part No IDTSTAC9227X5TAEB4XR
Manufacturer Renesas Electronics America
Catalog Interface - CODECs
Description IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR)
Product Status Obsolete
Type Audio, HD
Resolution (Bits) 24 b
Number of ADCs / DACs 3 / 4
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 105
Dynamic Range, ADCs / DACs (db) Typ 90 / 95
Voltage - Supply, Analog 3.14V ~ 3.47V; 3.8V ~ 4.2V; 4.28V ~ 4.73V; 4.75V ~ 5.25V
Voltage - Supply, Digital 3.14V ~ 3.47V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number IDTSTAC9227
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names STAC9227X5TAEB4XR
Standard Package 2,000
Win Source Part Number 1219033-IDTSTAC9227X5TAEB4XR
Ultra Librarian 3D Model Ultra Librarian IDTSTAC9227X5TAEB4XR CAD Model

Description

The IDTSTAC9227X5TAEB4XR is an audio HD codec integrated circuit from Renesas Electronics America with a maximum resolution of 24 bits.

  • ADCs: Three
  • DACs: Four
  • Type: Sigma Delta
  • S/N Ratio (ADCs/DACs): 90/105 dB typical
  • Dynamic Range: 90/95 dB typical
  • Package: 48-LQFP
  • Mounting Type: Surface Mount
  • Temperature Range: 0°C to 70°C

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Lowest to $2.4359
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972
ams
Lowest to $3.2687
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess