EN
  • EN
  • DE

IDT874001AGI-02LF

Part No IDT874001AGI-02LF
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020015-IDT874001AGI-02LF
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT874001AGI-02LF CAD Model

Description

The IDT874001AGI-02LF is a low-skew, high-performance fanout buffer designed by IDT (Integrated Device Technology, now Renesas). It's specifically crafted for distributing high-frequency clock signals with minimal signal degradation, making it ideal for applications demanding precise timing, such as networking, telecommunications, and high-speed data processing systems.

Applications

  • Networking Equipment: Used in switches, routers, and servers to distribute clock signals to various components, ensuring synchronization in high-speed data transfer.
  • Telecommunications Infrastructure: Integrated in base stations and communication servers to provide precise timing signals for data transmission and processing.
  • High-Performance Computing: Employed in servers and workstations to distribute clock signals to processors, memory, and other critical components.
  • ATE (Automated Test Equipment): Utilized in testing systems to distribute precise timing signals for accurate measurements and synchronization.

Features

  • Ultra-Low Skew: Provides minimal timing differences between output clock signals, crucial for maintaining signal integrity in high-speed systems.
  • Low Jitter: Reduces timing jitter, minimizing phase noise and ensuring signal stability for reliable data transmission.
  • Multiple Outputs: Offers multiple output channels to distribute the clock signal to various system components simultaneously.
  • High-Frequency Operation: Supports high-frequency clock signals, catering to the demands of modern high-speed applications.
  • LVDS Output: Features LVDS (Low Voltage Differential Signaling) outputs, providing excellent noise immunity and signal integrity.

Benefits

  • Enhanced System Performance: Low skew and jitter contribute to higher data rates and improved signal quality, boosting overall system performance.
  • Improved Signal Integrity: LVDS outputs and minimal skew ensure signal integrity, reducing the risk of errors in high-speed data transmission.
  • Simplified Clock Distribution: The fanout buffer simplifies clock distribution, reducing the complexity of system design.
  • Increased System Reliability: Stable clock signals and low jitter enhance system reliability, minimizing the potential for timing-related failures.
  • Cost-Effective Solution: Provides a cost-effective way to distribute high-quality clock signals in demanding applications.

Additional Details

The IDT874001AGI-02LF operates within a specific voltage range, as detailed in the IDT datasheet. Its low-skew and low-jitter characteristics make it particularly suitable for demanding applications where precise timing is crucial. The LVDS outputs provide excellent noise immunity, ensuring reliable signal transmission even in noisy environments. It supports specific frequency ranges detailed in the product documentation.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess