EN
  • EN
  • DE

LS M67F-S2U2-1

Part No LS M67F-S2U2-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Description LED Uni-Color Super Red 645nm Automotive 2-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape and Reel
Viewing Angle 120 °
Win Source Part Number 961351-LS M67F-S2U2-1
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LS M67F-S2U2-1 CAD Model

Description

The LS M67F-S2U2-1 is a high-performance, compact LED from OSRAM Opto Semiconductors. It is designed for a wide range of applications requiring efficient and reliable light output. This LED is known for its high brightness, long lifespan, and excellent color consistency.

Applications

  • General lighting
  • Backlighting for LCD displays
  • Automotive lighting
  • Signage
  • Portable lighting devices (flashlights, headlamps)

Features

  • High luminous flux: Provides bright and efficient light output.
  • Compact package: Enables space-saving designs.
  • Long lifespan: Offers extended operational life, reducing maintenance costs.
  • Wide viewing angle: Distributes light evenly over a large area.
  • Excellent color consistency: Ensures uniform color appearance across multiple LEDs.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Energy savings: Reduces power consumption compared to traditional lighting sources.
  • Improved light quality: Provides bright, uniform, and consistent illumination.
  • Increased reliability: Ensures long-term performance with minimal maintenance.
  • Design flexibility: Enables innovative and compact lighting designs.
  • Reduced environmental impact: Compliant with RoHS standards.

Additional Details

The LS M67F-S2U2-1 LED is designed to operate over a wide range of drive currents, allowing for flexibility in brightness control. It features a thermally efficient package, which helps to dissipate heat effectively and maintain stable performance. The LED is available in various color temperatures to suit different application requirements. Its robustness and long lifespan make it a suitable choice for demanding environments. The specific wavelength and luminous flux vary based on the binning of the individual LED.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lumileds
Lowest to $2.6115
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
KEC
Lowest to $0.0658
Lowpower
Lowest to $0.0772
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Chilisin
Lowest to $0.0517

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess