EN
  • EN
  • DE

IDT843002AG-01LF

Part No IDT843002AG-01LF
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1168238-IDT843002AG-01LF
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT843002AG-01LF CAD Model

Description

The IDT843002AG-01LF is a high-performance clock generator and synthesizer from Renesas Electronics, designed for demanding applications requiring precise timing and synchronization. This device provides flexible frequency synthesis, low phase noise, and excellent jitter performance, making it suitable for use in various communication, networking, and data center applications.

Applications:

  • Networking Equipment: Routers, switches, and other networking devices requiring precise clock synchronization.
  • Data Centers: Servers, storage systems, and other data center infrastructure components needing low-jitter clock signals.
  • Communication Systems: Wireless base stations, telecom infrastructure, and other communication equipment.
  • Test and Measurement Equipment: Signal generators, spectrum analyzers, and other high-precision test instruments.
  • Broadcast Video Systems: Video servers, encoders, and decoders requiring stable and synchronized clock signals.

Features:

  • Frequency Synthesis: Generates a wide range of output frequencies from a single reference clock.
  • Low Phase Noise: Provides clean clock signals with minimal phase noise, ensuring signal integrity.
  • Low Jitter: Minimizes jitter in the output clock signals, crucial for high-speed data transmission.
  • Output Enable Control: Enables and disables individual output clocks for power management and system control.
  • Programmable Dividers: Allows for flexible frequency scaling and division.
  • Differential Outputs: Provides differential output signals for improved noise immunity and signal integrity.
  • LVPECL Outputs: Delivers high-speed, low-voltage positive emitter-coupled logic (LVPECL) output signals.
  • 3.3V Operation: Operates on a 3.3V power supply.

Benefits:

  • Improved System Performance: The low phase noise and jitter characteristics of the IDT843002AG-01LF contribute to improved overall system performance and reliability.
  • Simplified Clock Tree Design: Flexible frequency synthesis capabilities simplify clock tree design and reduce the number of required clock components.
  • Reduced Power Consumption: Output enable control and low-voltage operation help to reduce power consumption in the system.
  • Enhanced Signal Integrity: Differential outputs improve signal integrity and noise immunity, crucial for high-speed applications.
  • Increased Design Flexibility: Programmable dividers provide increased flexibility in frequency selection and clock distribution.

Additional Details:

The IDT843002AG-01LF typically utilizes a Phase-Locked Loop (PLL) architecture to generate the desired output frequencies. The device accepts a reference clock input and multiplies it using programmable dividers and feedback loops to create precise output frequencies. Its LVPECL outputs are designed to drive high-speed transmission lines with minimal signal degradation. The device is usually available in a lead-free package. Datasheets provide detailed specifications, including input clock frequency range, output frequency range, phase noise performance, jitter performance, supply voltage range, operating temperature range, and package dimensions.

You May Also Be Interested in

General Cable/Carol Brand
Need more? Email Us
Rochester Electronics
Need more? Email Us
Mingtek
Lowest to $1.3456
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Panasonic
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess