EN
  • EN
  • DE

IDT75P42100S66RS

Part No IDT75P42100S66RS
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description IDT75P42100S66RS Idt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064659-IDT75P42100S66RS
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT75P42100S66RS CAD Model

Description

The IDT75P42100S66RS is a specialized communication device, designed and manufactured by Renesas Electronics America (formerly Integrated Device Technology - IDT). This component is engineered for use in high-performance networking and telecommunications infrastructure, focusing on efficient packet processing and data management.

Applications:

  • High-performance routers
  • Network switches
  • Optical transport networks (OTN)
  • Wireless base stations
  • Data center infrastructure

Features:

  • High-speed data transfer capabilities
  • Advanced queuing and scheduling mechanisms
  • Integrated buffer management
  • Support for various communication protocols (e.g., Ethernet, Fibre Channel)
  • Flexible configuration options for protocol adaptation
  • Low-latency operation for real-time applications

Benefits:

  • Enhanced Network Performance: The device's high-speed data transfer and advanced queuing mechanisms contribute to improved network throughput and reduced latency, optimizing overall network performance.
  • Reduced System Complexity: Integrating key packet processing and data management functions minimizes the need for external components, simplifying system design and reducing overall system complexity.
  • Increased System Reliability: The robust architecture and advanced error detection capabilities of the IDT75P42100S66RS ensures reliable operation in demanding environments.
  • Improved Scalability: The device's scalable architecture facilitates easy expansion and adaptation to evolving network requirements, ensuring long-term system viability.
  • Optimized Resource Utilization: Intelligent buffer management and scheduling algorithms optimize resource utilization, ensuring efficient allocation of bandwidth and processing power.

Additional Details:

Specific technical details regarding the IDT75P42100S66RS, such as operating voltage, temperature range, power consumption, and pinout configurations, can be found in the official datasheet provided by Renesas Electronics America. This component is generally available in surface-mount packages to ensure ease of integration onto printed circuit boards. Consult the datasheet for detailed information on handling, storage, and application-specific design considerations.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess