EN
  • EN
  • DE

IDT75N512S175BS

Part No IDT75N512S175BS
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011949-IDT75N512S175BS
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT75N512S175BS CAD Model

Description

The IDT75N512S175BS is a high-performance, low-power synchronous FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics America. This device is designed for applications requiring high-speed data buffering and synchronization, offering reliable data transfer between systems operating at different clock speeds or data rates. It's a critical component in systems demanding efficient data management and minimal latency.

Applications

  • Data Communication Systems: Used as a buffer in network interfaces, routers, and switches.
  • Digital Signal Processing (DSP): Employed for data buffering in DSP applications like audio and video processing.
  • Imaging Systems: Found in image processing pipelines for frame buffering and data synchronization.
  • Test and Measurement Equipment: Used in data acquisition systems and logic analyzers to capture and buffer high-speed data.
  • Industrial Automation: Used in control systems requiring asynchronous data transfer.

Features

  • High-speed synchronous operation: Enables fast data transfer rates.
  • 512 x 9 bit memory array: Provides ample storage for data buffering.
  • Clocked FIFO: Ensures reliable data transfer by synchronizing data input and output with clock signals.
  • Low power consumption: Minimizes power usage in energy-sensitive applications.
  • Output Enable (OE) and Full/Empty flags: Facilitates easy control and monitoring of FIFO status.
  • BS package: Specified package type.

Benefits

  • Improved System Performance: High-speed operation reduces bottlenecks and enhances overall system throughput.
  • Reliable Data Transfer: Synchronous operation ensures data integrity and prevents data loss.
  • Reduced Power Consumption: Low-power design extends battery life in portable devices and reduces energy costs in stationary systems.
  • Simplified System Design: Integrated control signals and status flags simplify interfacing with other system components.
  • Increased System Reliability: Robust design and manufacturing processes ensure long-term reliability.

Additional Details

The IDT75N512S175BS operates with a single 3.3V power supply. It supports a maximum clock frequency of 175 MHz, enabling high-speed data transfer. The device incorporates flags to indicate FIFO full and empty conditions, allowing for efficient data flow management. Its synchronous operation ensures reliable data transfer between asynchronous systems. This FIFO is ideal for applications requiring high-speed, low-power data buffering, such as network interfaces, digital signal processing, and image processing. The specific package, denoted as 'BS', defines its physical characteristics and mounting requirements, ensuring compatibility with the target application's PCB design.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess