EN
  • EN
  • DE

IDT74FCT2244ATQ8

Part No IDT74FCT2244ATQ8
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978889-IDT74FCT2244ATQ8
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT2244ATQ8 CAD Model

Description

The IDT74FCT2244ATQ8 is an octal buffer/line driver manufactured by Renesas Electronics America. This device is designed for high-speed applications requiring the buffering or driving of signals across backplanes or transmission lines. It features non-inverting outputs and provides high drive capability to ensure signal integrity over longer distances.

Applications

  • Backplane driving: Used to drive signals across backplanes in computer and communication systems.
  • Line driving: Employed to drive signals over transmission lines in various applications.
  • Data buffering: Used to buffer data signals to prevent signal degradation.
  • Memory addressing: Utilized to drive address lines in memory systems.
  • Clock distribution: Applied in clock distribution networks to drive clock signals to multiple destinations.
  • High-speed digital systems: Integrated into various high-speed digital systems requiring signal buffering and driving.

Features

  • Octal buffer/line driver: Provides eight independent buffer/driver channels in a single package.
  • Non-inverting outputs: Delivers the true value of the input signal at the output.
  • High output drive capability: Ensures strong signal drive for improved signal integrity.
  • Low propagation delay: Minimizes signal delay for high-speed operation.
  • TTL compatible inputs: Compatible with TTL logic levels for easy integration with other TTL devices.
  • Three-state outputs: Allows for easy connection to a shared bus.

Benefits

  • Improved signal integrity: Ensures reliable signal transmission over longer distances.
  • Increased system performance: Enhances system performance with high-speed buffering and driving.
  • Simplified system design: Reduces component count and simplifies board layout with integrated functionality.
  • Reduced power consumption: Minimizes power consumption, making it suitable for energy-efficient systems.

Additional Details

The IDT74FCT2244ATQ8 operates with a supply voltage of 5V. It is available in a QSOP package, which provides a small footprint and excellent thermal performance. The device is designed to meet the requirements of high-performance digital systems and offers robust and reliable operation. It is suitable for various applications requiring signal buffering and driving capabilities.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess