EN
  • EN
  • DE

IDT74ALVC162836PA

Part No IDT74ALVC162836PA
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064574-IDT74ALVC162836PA
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74ALVC162836PA CAD Model

Description

The IDT74ALVC162836PA is a 20-bit universal bus transceiver from Renesas Electronics America, designed for high-speed, low-voltage applications. It features a 3-state output, allowing multiple devices to share the same bus. This transceiver is suitable for data transmission in various digital systems.

Applications

  • High-speed data transfer between microprocessors and peripherals
  • Bus interface in networking equipment
  • Data communication in telecommunications systems
  • Memory interface in computing systems
  • Level translation between different voltage domains

Features

  • Low voltage operation: operates at 3.3V, reducing power consumption.
  • High-speed data transfer: supports high data rates for fast communication.
  • 20-bit wide transceiver: handles a large number of data lines simultaneously.
  • 3-state output: allows for multiple devices to share the same bus.
  • Low ground bounce: minimizes noise and signal distortion.
  • Bus hold circuitry: prevents floating inputs and reduces noise.

Benefits

  • Improved system performance: High-speed data transfer allows for faster communication and reduced latency.
  • Reduced power consumption: Low voltage operation extends battery life in portable devices and reduces heat dissipation.
  • Simplified system design: 3-state output simplifies bus arbitration and reduces component count.
  • Increased system reliability: Low ground bounce and bus hold circuitry improve signal integrity and reduce noise.
  • Versatile application: Suitable for a wide range of data communication applications.

Additional Details

The IDT74ALVC162836PA typically comes in a TSSOP package. The device is designed for use in systems with a 3.3V power supply. The 3-state output is controlled by an enable pin, allowing the device to be disabled and removed from the bus. The bus hold circuitry prevents floating inputs when the device is disabled, reducing noise and improving signal integrity. Refer to the datasheet for detailed specifications, timing diagrams, and application notes. The transceiver's low voltage operation makes it ideal for modern low-power digital systems.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess