EN
  • EN
  • DE

IDT7207L35J

Part No IDT7207L35J
Manufacturer Renesas Electronics America
Catalog Logic - FIFOs Memory
Description FIFO, 32KX9, 35ns, Asynchronous, CMOS, PQCC32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 35 ns
Mounting SMD (SMT)
Case / Package LCC
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
RoHS Non-Compliant
Win Source Part Number 1064517-IDT7207L35J
Categories Logic - FIFOs Memory
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7207L35J CAD Model

Description

The IDT7207L35J is a high-speed asynchronous FIFO (First-In, First-Out) memory device. Although the manufacturer is listed as Renesas Electronics America, this part number is traditionally associated with IDT (Integrated Device Technology). It's designed for applications requiring buffering of data between systems operating at different clock frequencies or asynchronous data transfer rates. The '35' in the part number typically indicates an access time of 35ns, and the 'J' often signifies a specific package type.

Applications

  • Network Buffering: Used in routers, switches, and network interfaces for buffering data packets to handle varying network traffic.
  • Digital Signal Processing (DSP): Implemented in DSP systems for temporary data storage during real-time data processing tasks.
  • Video Processing: Applied in video capture cards, video encoders/decoders, and graphics processing units (GPUs) for buffering video frames.
  • Data Acquisition Systems: Employed in data loggers and scientific instruments for buffering data collected from sensors.
  • Inter-Processor Communication: Facilitates asynchronous communication between processors in multi-processor systems.

Features

  • High-Speed Data Transfer: Offers a maximum access time of 35ns, enabling rapid data read and write operations.
  • Asynchronous Operation: Supports independent read and write clock frequencies.
  • Expandable Architecture: Allows for easy expansion in both depth and width to increase memory capacity.
  • Status Flags: Provides flags such as Empty, Full, Half-Full, and Almost Empty/Full to manage data flow and prevent data loss.
  • Input and Output Enable Controls: Offers precise control over data input and output.
  • Low Power Consumption: Designed for efficient power usage.

Benefits

  • Improved System Performance: High-speed operation minimizes latency and maximizes data throughput.
  • Enhanced System Reliability: Asynchronous operation eliminates timing constraints, leading to more robust data transfer.
  • Simplified System Design: Expandable architecture allows for easy adaptation to different memory capacity requirements.
  • Efficient Data Management: Status flags provide real-time information about the FIFO's status, enabling optimal data flow control.
  • Reduced Power Consumption: Energy-efficient design contributes to longer battery life in portable devices.

Additional Details

The IDT7207L35J typically operates from a 5V power supply. The specific package type (indicated by 'J') will influence the mounting and soldering requirements. Data width and memory depth are configuration-dependent. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. Refer to the datasheet for detailed electrical characteristics, timing diagrams, package dimensions, and recommended operating conditions.

You May Also Be Interested in

Cypress Semiconductor Corp
256/512/1K/2K/4K x 9 Asynchronous FIFO
Lowest to $9.7932
ON Semiconductor
First-In First-Out (FIFO) Buffer Memory | IC MEMORY 1ST-IN/OUT 64X4 24-DIP
Lowest to $25.5280
NXP / Nexperia
IC 4X16 FIFO REGISTER 16-SOIC / Asynchronous FIFO 64 (16 x 4) Uni-Directional 28MHz 40ns 16-SO
Lowest to $0.4897
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
Renesas Electronics America
IC FIFO SS 16384X18 15NS 64QFP / Synchronous FIFO 288K (32K x 9) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
Lowest to $36.5258
Texas Instruments
64 x 18 STROBED FIRST-IN, FIRST-OUT MEMORY | IC STROBED FIFO 64X18 56-SSOP
Need more? Email Us
Texas Instruments
512 × 18 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLKD BI-DIR FIFO MEM 80-LQFP
Lowest to $28.5204
Texas Instruments
512 × 18 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC SYNC FIFO MEM 512X18X2 80LQFP
Need more? Email Us
Renesas Electronics America
FIFO, 1KX9, 10ns, Synchronous, CMOS, PQFP64
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess