EN
  • EN
  • DE

IDT7133S70J

Part No IDT7133S70J
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028911-IDT7133S70J
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7133S70J CAD Model

Description

The IDT7133S70J is a high-speed, low-power 2K x 8 Dual-Port Static RAM (SRAM). This device allows asynchronous and simultaneous access from two independent processors, enhancing system performance in multi-processor environments. It features separate address, data, and control lines for each port, enabling true concurrent operations.

Applications:

  • Multi-Processor Systems: Used in systems where two processors need to share data efficiently, such as communication systems, image processing, and control applications.
  • Networking Equipment: Employed in routers, switches, and network interface cards for buffering data between different network segments.
  • Digital Signal Processing (DSP): Implemented in DSP systems for high-speed data storage and retrieval.
  • Graphics Processing: Utilized in graphics cards and display controllers for buffering pixel data.
  • Data Acquisition Systems: Used in data acquisition systems for storing and transferring data between different system components.

Features:

  • 2K x 8 Dual-Port SRAM: Provides high-speed, dual-port memory access.
  • Asynchronous and Simultaneous Access: Allows independent access from two processors without interference.
  • Separate Address, Data, and Control Lines: Each port has its own dedicated lines for concurrent operations.
  • High-Speed Operation: Offers fast access times for high-performance applications.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Interrupt Flag: Provides an interrupt flag to signal the availability of data.

Benefits:

  • Improved System Performance: Enhances performance in multi-processor systems by enabling concurrent data access.
  • Reduced Latency: Minimizes latency in data transfer between processors.
  • Simplified System Design: The dual-port architecture simplifies system design and reduces the need for complex arbitration logic.
  • Efficient Data Sharing: Enables efficient data sharing between two independent processors.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power consumption.

Additional Details:

The IDT7133S70J offers a typical access time of 70 ns. It operates at a voltage of 5V. The operating temperature range is typically 0°C to +70°C. It is available in a variety of package options, including DIP and SOIC. The device features a BUSY flag for each port, indicating when the port is accessing the memory.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess