EN
  • EN
  • DE

IDT7130LA70JI

Part No IDT7130LA70JI
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064411-IDT7130LA70JI
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7130LA70JI CAD Model

Description

The IDT7130LA70JI is a high-speed 1K x 8 Dual-Port Static RAM (SRAM) manufactured by Renesas Electronics America (originally by Integrated Device Technology, IDT). This device features two independent ports, each with its own address, data, and control lines, allowing for simultaneous and asynchronous access to the memory array from two different sources. It's designed for applications requiring shared memory between processors, controllers, or other digital systems.

Applications

  • Multi-processor systems: Shared memory for inter-processor communication and data exchange.
  • Digital signal processing (DSP): Data buffering and synchronization between DSPs and other system components.
  • Image processing: Frame buffer memory for image capture and display systems.
  • Networking: Packet buffering and queuing in network switches and routers.
  • Industrial control: Data logging and control in industrial automation systems.

Features

  • Dual-Port architecture: Allows simultaneous and asynchronous access from two independent sources.
  • 1K x 8 memory organization: Provides 1024 bytes of storage, organized as 1024 words of 8 bits each.
  • High-speed access time: 70ns access time ensures fast data transfer.
  • Low power consumption: Reduces overall system power requirements.
  • Independent control signals: Each port has its own address, data, and control lines, providing flexibility in system design.
  • Interrupt Flag: Indicates when data has been written to an empty location or read from a full location.
  • Output Enable control: Allows disabling the outputs for bus isolation.
  • Available in various packages: including Ceramic DIP.

Benefits

  • Efficient Data Sharing: Enables fast and efficient data sharing between multiple processors or systems.
  • Increased System Performance: Reduces communication bottlenecks and improves overall system throughput.
  • Simplified System Design: Simplifies the design of multi-processor systems by providing a shared memory resource.
  • Reduced Latency: Provides low-latency access to shared data.
  • Flexibility: The dual-port architecture and independent control signals provide flexibility in system design.

Additional Details

The IDT7130LA70JI provides two independent ports (Port A and Port B) each with its own address inputs, data I/O, and control signals (Chip Enable, Output Enable, Write Enable). Each port can access any memory location independently and simultaneously. The 70 in the part number indicates the access time in nanoseconds. The JI indicates the package type, which in this case is a Ceramic DIP package. The device operates from a single 5V power supply. The operating temperature range is typically -55°C to +125°C.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess