EN
  • EN
  • DE

IDT70V06L15PFG8

Part No IDT70V06L15PFG8
Manufacturer Renesas Electronics America
Catalog Memory
Description IC SRAM 128KBIT 15NS 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Interface Parallel
Max Operating Temperature 70 °C
Memory Type RAM, SRAM
Min Operating Temperature 0 °C
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1152789-IDT70V06L15PFG8
Categories Memory
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT70V06L15PFG8 CAD Model

Description

The IDT70V06L15PFG8 is a high-speed, CMOS, 64K x 9 Dual-Port Static RAM (SRAM) device manufactured by Renesas Electronics America (formerly IDT). It allows asynchronous and simultaneous access to a common memory location from two independent ports. The dual-port architecture significantly enhances system performance in applications requiring parallel processing or data sharing between multiple processors or systems.

Applications

  • Networking Equipment: Used in routers, switches, and network interfaces for high-speed data buffering and transfer between network segments.
  • Telecommunications: Employed in telecommunication systems for voice and data transmission, including base stations and communication servers.
  • Image Processing: Utilized in image processing systems for real-time data acquisition and manipulation.
  • Digital Signal Processing (DSP): Applied in DSP systems for high-speed data acquisition, processing, and storage.
  • Industrial Control Systems: Integrated into industrial automation and control systems where real-time data exchange between controllers and sensors is crucial.

Features

  • Dual-Ported Memory: Allows simultaneous, asynchronous access from two independent ports, eliminating bus contention and improving data transfer rates.
  • High-Speed Access Time: Features a fast access time of 15ns, enabling high-performance operation in demanding applications.
  • Interrupt Flag: Provides an interrupt flag to signal data availability or status changes between the two ports.
  • BUSY Flag: Indicates when one port is accessing a memory location currently being accessed by the other port, preventing data corruption.
  • Low Power Consumption: CMOS technology ensures low power consumption, making it suitable for energy-sensitive applications.

Benefits

  • Increased System Throughput: Dual-port capability enables parallel data processing and reduces system bottlenecks.
  • Simplified System Design: Asynchronous operation simplifies the interface between the memory and the processors or systems.
  • Reliable Data Transfer: BUSY flag prevents simultaneous access to the same memory location, ensuring data integrity.
  • Versatile Application: Suitable for a wide range of applications requiring high-speed data transfer and parallel processing.
  • Energy Efficient: Low power consumption makes it ideal for battery-powered devices and energy-conscious systems.

Additional Details

The IDT70V06L15PFG8 is designed with separate address, data, and control lines for each port, enabling independent read and write operations. The inclusion of the BUSY flag is a crucial feature that ensures data integrity by indicating when one port is attempting to access a memory location that is currently being accessed by the other port. The interrupt flag provides a means for efficient communication and synchronization between the two ports.

Specifications:

  • Memory Size: 64K x 9 (576K bits)
  • Access Time: 15ns
  • Operating Voltage: 3.3V
  • Operating Temperature: 0°C to +70°C
  • Package Type: TQFP (Thin Quad Flat Pack)

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess