EN
  • EN
  • DE

IDT7015S12PF

Part No IDT7015S12PF
Manufacturer Renesas Electronics America
Catalog RAM
Description IC SRAM 72KBIT 12NS 80TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Interface Parallel
Maximum Operating Temperature 70 °C
Memory Type RAM, SRAM
Min Operating Temperature 0 °C
RoHS Non-Compliant
Win Source Part Number 1064378-IDT7015S12PF
Categories RAM
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7015S12PF CAD Model

Description

The IDT7015S12PF is a high-speed, CMOS synchronous static RAM (SRAM) device manufactured by Renesas Electronics (formerly IDT). It's designed for applications requiring fast access times and low power consumption, making it suitable for various memory-intensive tasks in networking, telecommunications, and high-performance computing systems. The 'S' in the part number indicates it is a synchronous device, meaning data transfers are synchronized with a clock signal.

Applications:

  • Networking Equipment: Buffering data in routers, switches, and network interfaces.
  • Telecommunications Systems: Storing configuration data and temporary buffers.
  • High-Performance Computing: Caching data in CPUs and other processors.
  • Digital Signal Processing (DSP): Storing intermediate results in DSP algorithms.
  • Medical Imaging: Buffering image data for real-time processing.
  • Aerospace Applications: Providing reliable memory in critical systems.

Features:

  • High-Speed Access Time: 12ns access time for fast data retrieval.
  • Synchronous Operation: Data transfers synchronized with a clock signal for precise timing.
  • CMOS Technology: Low power consumption for energy-efficient operation.
  • Single 3.3V Power Supply: Simplifies system power requirements.
  • Byte Writable: Allows individual bytes to be written independently.
  • Separate I/O Pins: Simplifies system design and improves performance.
  • ZZ Sleep Mode: Ultra-low power sleep mode for battery-powered applications.
  • Available in Various Packages: Flexible package options for different board layouts.

Benefits:

  • Fast Data Access: Enables high-speed data processing and real-time applications.
  • Low Power Consumption: Reduces energy costs and extends battery life.
  • Simplified System Design: Easy integration with other components.
  • Improved System Performance: Optimizes data throughput and reduces latency.
  • Increased System Reliability: Robust design and manufacturing processes.
  • Versatile Application: Suitable for a wide range of memory-intensive applications.

Additional Details:

The IDT7015S12PF is organized as 64K x 9 bits. It typically supports a burst mode for faster data transfers. The specific package type is usually a Plastic Flatpack (PF). It includes features such as output enable and chip enable for flexible memory control. Decoupling capacitors are recommended near the power supply pins to minimize noise and ensure stable operation. The operating temperature range is typically industrial grade (-40°C to +85°C). Refer to the Renesas datasheet for detailed timing diagrams, electrical characteristics, and application notes to ensure proper device operation and system performance optimization.

You May Also Be Interested in

Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess