EN
  • EN
  • DE

IDT1893CKILF

Part No IDT1893CKILF
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184554-IDT1893CKILF
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT1893CKILF CAD Model

Description

The IDT1893CKILF is a high-performance clock generator from Renesas Electronics America, designed to provide precise timing signals for a variety of applications. This device is part of Renesas's extensive portfolio of timing solutions, renowned for their accuracy and reliability in demanding environments. It's engineered to meet the stringent requirements of modern electronic systems, ensuring stable and synchronized operation.

Applications:

  • Networking equipment: Used in routers, switches, and other networking devices to synchronize data transmission.
  • Telecommunications systems: Employed in base stations and other telecom infrastructure for precise timing control.
  • Data centers: Integrated into servers and storage systems to maintain synchronized operation.
  • Industrial automation: Utilized in programmable logic controllers (PLCs) and other industrial control systems.
  • High-performance computing: Found in servers and workstations to synchronize processing units.

Features:

  • High-frequency clock generation: Capable of generating clock signals at various frequencies to support different system requirements.
  • Low jitter: Minimizes timing errors for improved system performance and reliability.
  • Multiple clock outputs: Provides multiple clock outputs to synchronize various components within a system.
  • Programmable frequency dividers: Allows for flexible clock frequency adjustment to meet specific application needs.
  • Precise clock control: Provides accurate and stable clock signals, essential for reliable system operation.

Benefits:

  • Improved system performance: Precise timing signals reduce timing errors, enhancing overall system performance.
  • Enhanced reliability: Low jitter and stable clock signals ensure reliable operation, minimizing downtime.
  • Simplified system design: Integrated functionality reduces the need for external components, simplifying design.
  • Reduced power consumption: Optimized design minimizes power consumption, extending battery life in portable devices.
  • Increased system stability: Accurate clock control prevents timing conflicts, enhancing system stability.

The IDT1893CKILF typically comes in a compact package suitable for surface mount technology (SMT), facilitating efficient integration into printed circuit boards (PCBs). It operates within a specified voltage range, typically 3.3V or 5V, and is designed to withstand a wide temperature range, making it suitable for use in various environmental conditions. The device is compliant with industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD), ensuring reliable operation in harsh environments.

Further details about the IDT1893CKILF, including its precise specifications and application notes, can be found in the Renesas Electronics America datasheet. The datasheet provides comprehensive information about the device's electrical characteristics, timing parameters, and recommended operating conditions. Engineers should consult the datasheet during the design process to ensure proper implementation and optimal performance of the clock generator.

You May Also Be Interested in

Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Fastrax
Lowest to $32.6415
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Holtek
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess