EN
  • EN
  • DE

ICL3244ECA-T

Part No ICL3244ECA-T
Manufacturer Renesas Electronics America
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/5 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 3/5 Transceiver Full RS232 28-SSOP
Manufacturer Renesas Electronics America
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name ICL3244E
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920775-ICL3244ECA-T
Ultra Librarian 3D Model Ultra Librarian ICL3244ECA-T CAD Model

Description

The ICL3244ECA-T is a multi-channel RS-232 transceiver designed by Renesas Electronics for reliable serial communication. This device integrates charge pump circuitry, allowing it to operate from a single 3V to 5.5V power supply, while still providing the voltage levels required for RS-232 communication. The "-T" suffix usually indicates that the component is supplied in tape and reel packaging, facilitating automated assembly processes. The ICL3244ECA-T is designed to meet the needs of applications requiring multiple RS-232 interfaces.

Applications

  • Multi-Port Serial Adapters: Enables multiple RS-232 ports in computer systems.
  • Industrial Control Equipment: Provides serial communication with various sensors and actuators.
  • Point-of-Sale (POS) Systems: Connects multiple serial peripherals like barcode scanners and receipt printers.
  • Telecommunications Equipment: Used in devices requiring multiple serial interfaces.
  • Data Acquisition Systems: Allows simultaneous communication with multiple data sources.

Features

  • Quad Transceiver: Contains four independent RS-232 transmitter/receiver pairs.
  • Single 3V to 5.5V Power Supply: Simplifies power supply requirements.
  • Integrated Charge Pump: Generates RS-232 voltage levels internally.
  • Meets EIA/TIA-232 Specifications: Ensures compliance with industry standards.
  • Data Rates up to 250kbps: Supports moderate-speed serial communication.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Enhanced ESD Protection: Provides robust protection against electrostatic discharge.

Benefits

  • Reduced Component Count: Integrates multiple RS-232 channels into a single chip.
  • Simplified Design: Minimizes external components and board space requirements.
  • Reliable Communication: Ensures stable and error-free data transfer.
  • Wide Compatibility: Interfaces seamlessly with standard RS-232 devices.
  • Energy Efficient: Extends battery life in portable applications.

The ICL3244ECA-T is a highly integrated and reliable RS-232 transceiver ideal for applications requiring multiple serial communication channels. Its quad-channel capability, integrated charge pump, and robust protection features make it a great solution for complex and demanding systems.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.3471 $58.3471
3+ $47.8748 $143.6244
4+ $46.3790 $185.5160
6+ $44.8821 $269.2926
7+ $43.3864 $303.7048
9+ $38.8981 $350.0829
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess