EN
  • EN
  • DE

HZU6A2LTRF-E

Part No HZU6A2LTRF-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 967856-HZU6A2LTRF-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HZU6A2LTRF-E CAD Model

Description

The HZU6A2LTRF-E is a Zener diode manufactured by Renesas Electronics America. Zener diodes are semiconductor devices designed to operate in the reverse breakdown region, providing a stable voltage reference. The 'HZU' prefix typically signifies a Zener diode within Renesas' product line. These diodes are crucial for applications requiring voltage regulation, transient suppression, and voltage clipping.

Applications:

  • Voltage Regulation: Maintains a stable voltage output in power supplies and other electronic circuits.
  • Transient Voltage Suppression (TVS): Protects sensitive components from voltage spikes and surges.
  • Voltage Clipping: Limits the voltage to a predetermined level, shaping waveforms.
  • Reference Voltage: Provides a stable reference voltage for various circuits and measurement applications.

Features:

  • Zener Voltage: The HZU6A2LTRF-E likely has a Zener voltage around 5.6V to 6.2V (Consult datasheet for accurate Zener Voltage).
  • Low Reverse Leakage Current: Minimizes unwanted current flow when the diode is reverse-biased below the Zener voltage.
  • Fast Response Time: Quickly clamps voltage spikes, protecting sensitive circuitry.
  • Surface Mount Package: Enables efficient PCB assembly and compact design.

Benefits:

  • Stable Voltage Output: Ensures consistent performance of connected electronic circuits.
  • Protection against Overvoltage: Prevents damage to sensitive components caused by voltage surges.
  • Improved Circuit Reliability: Enhances the overall reliability of electronic systems.
  • Compact Design: Facilitates smaller and more efficient circuit designs.

Additional Details:

The HZU6A2LTRF-E is commonly packaged as a surface mount device (SMD). Consult the device's datasheet for specifications such as Zener voltage tolerance, dynamic impedance, power dissipation, reverse leakage current, and operating temperature range. These parameters are crucial for proper application and circuit design. Ensure adequate thermal management is implemented to prevent overheating, especially in high-power applications. The specific package type will influence the mounting and soldering process. The datasheet will provide guidance on recommended soldering profiles and handling precautions.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess