EN
  • EN
  • DE

HZU2BLLTRF-E

Part No HZU2BLLTRF-E
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825373-HZU2BLLTRF-E
Ultra Librarian 3D Model Ultra Librarian HZU2BLLTRF-E CAD Model

Description

The HZU2BLLTRF-E is a Zener diode manufactured by Renesas Electronics. It's designed for voltage regulation, surge absorption, and general circuit protection in a variety of electronic applications. Its compact form factor and reliable performance make it a suitable component for modern electronic designs.

Applications

  • Voltage Regulation: Providing a stable voltage reference in power supplies and electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes and surges.
  • Surge Absorption: Absorbing transient voltage surges to prevent damage to circuitry.
  • Signal Clipping: Shaping signals by limiting voltage levels.
  • Voltage Clamping: Maintaining voltage levels within safe operating limits.

Features

  • Zener Voltage: Typically around 2.0V (check datasheet for precise value).
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • High Surge Current Capability: Withstands transient voltage surges effectively.
  • AEC-Q101 Qualified: Ensures reliability in automotive applications.

Benefits

  • Stable Voltage Reference: Provides a reliable and consistent voltage level.
  • Effective Overvoltage Protection: Safeguards circuits from damage caused by voltage surges.
  • Compact Design: Surface mount package allows for space-saving designs.
  • High Reliability: AEC-Q101 qualification ensures consistent performance in harsh environments.
  • Easy Assembly: Simplifies the manufacturing process.

Additional Details

The HZU2BLLTRF-E Zener diode is commonly used in applications where a precise and stable voltage reference is needed, or where protection against voltage transients is critical. Its low leakage current helps to minimize power consumption, while its high surge current capability ensures robustness against voltage spikes. The surface-mount package allows for efficient assembly on printed circuit boards. Designers should consult the datasheet for detailed electrical characteristics and application guidelines.

Technical Specifications (Typical):

  • Zener Voltage (Vz): ~2.0V (consult datasheet)
  • Zener Current (Iz): Refer to the datasheet for specific test conditions.
  • Reverse Leakage Current (Ir): Typically in the nA range.
  • Power Dissipation (Pd): Dependent on the package and operating temperature.
  • Package: SOD-323

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1824 $58.3680
775+ $0.1497 $116.0175
1,195+ $0.1451 $173.3945
1,650+ $0.1404 $231.6600
2,130+ $0.1358 $289.2540
2,850+ $0.1217 $346.8450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess