EN
  • EN
  • DE

HZ9C1TA-EQ

Part No HZ9C1TA-EQ
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case DO35
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 753546-HZ9C1TA-EQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HZ9C1TA-EQ CAD Model

Description

The HZ9C1TA-EQ is a Zener diode manufactured by Renesas Electronics America, designed for voltage regulation and overvoltage protection. This component provides stable performance and is suitable for a wide range of electronic applications requiring precise voltage control.

Applications

  • Voltage Regulation
  • Overvoltage Protection
  • Transient Suppression
  • Reference Voltage Circuits
  • Clipping Circuits

Features

  • Zener Voltage: Approximately 9.1V
  • Low Dynamic Impedance
  • High Surge Current Capability
  • Surface Mount Device (SMD)
  • High Reliability

Benefits

  • Stable Voltage Regulation: Provides a consistent and reliable voltage output under varying load conditions.
  • Effective Overvoltage Protection: Protects sensitive circuits from damage due to voltage spikes or surges.
  • Compact Design: The SMD package allows for high-density board layouts.
  • Durable Performance: Manufactured to Renesas' high-quality standards, ensuring long-term reliability.
  • Easy Integration: Simplifies circuit design and implementation.

Additional Details

The HZ9C1TA-EQ Zener diode is characterized by its ability to maintain a nearly constant voltage across its terminals when operated in the reverse breakdown region. This property makes it ideal for use in voltage regulation circuits, where a stable reference voltage is required. The diode's low dynamic impedance ensures that the output voltage remains stable even when the load current changes significantly.

In addition to voltage regulation, the HZ9C1TA-EQ is also effective in providing overvoltage protection for sensitive electronic components. When a voltage surge occurs, the Zener diode clamps the voltage to its Zener voltage, preventing the surge from reaching the protected circuitry. The diode's high surge current capability allows it to withstand large transient currents without being damaged.

The surface mount design of the HZ9C1TA-EQ makes it easy to integrate into modern electronic assemblies. Its small size allows for high-density circuit board layouts, which is particularly important in portable and space-constrained applications. The diode is commonly used in power supplies, communication equipment, and automotive electronics.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess