EN
  • EN
  • DE

HVU131TRF-E

Part No HVU131TRF-E
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOD-323
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
RoHS State Request Verification
Win Source Part Number 758597-HVU131TRF-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HVU131TRF-E CAD Model

Description

The HVU131TRF-E is a silicon epitaxial planar type VHF band variable capacitance diode designed for use in various electronic tuning applications. Manufactured by Renesas Electronics America, this diode offers excellent linearity and a high capacitance ratio, making it suitable for voltage-controlled oscillators (VCOs) and variable reactance circuits.

Applications

  • VHF Tuners: Employed in the tuning circuits of VHF receivers for selecting specific frequencies.
  • Voltage-Controlled Oscillators (VCOs): Used to control the oscillation frequency in VCOs found in communication and signal processing equipment.
  • FM Radio Tuners: Integrated in FM radio receivers for tuning across the FM frequency band.
  • Variable Reactance Circuits: Utilized in circuits where variable reactance is required for impedance matching or frequency control.

Features

  • High Capacitance Ratio: Provides a wide tuning range with a small voltage variation.
  • Excellent Linearity: Ensures accurate and predictable tuning characteristics.
  • Low Series Resistance: Minimizes signal loss and improves circuit performance.
  • Small Package: Compact design allows for integration into space-constrained applications.
  • Silicon Epitaxial Planar Structure: Offers high reliability and consistent performance.

Benefits

  • Precise Tuning: Enables accurate frequency selection in tuning applications.
  • Stable Oscillation: Contributes to the stability of VCOs, ensuring reliable signal generation.
  • Improved Signal Quality: Minimizes signal distortion and loss, leading to better overall signal quality.
  • Compact Design: Allows for integration into small form-factor devices.
  • Enhanced Reliability: Ensures long-term performance and dependability.

Additional Details

The HVU131TRF-E features a capacitance that varies with the applied reverse voltage. The diode's characteristics are optimized for VHF band applications, providing efficient tuning and low signal loss. The specific capacitance values and voltage ranges can be found in the Renesas datasheet. The small package size facilitates easy mounting on PCBs.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,392 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess