EN
  • EN
  • DE

SN74AUC2G00YEPR

Part No SN74AUC2G00YEPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 2-INP 8DSBGA / NAND Gate IC 2 Channel 8-DSBGA (1.9x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 1.7ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA (1.9x0.9)
Package / Case 8-XFBGA, DSBGA
Base Product Number SN74AUC2
Other Names 296-18567-1R,-296-18567-1,2156-SN74AUC2G00YEPR-TITR,-296-18567-1,TEXTISSN74AUC2G00YEPR,296-18567-2R,296-18567-2,-SN74AUC2G00YEPRR,296-18567-1,-296-18567-1R
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257948-SN74AUC2G00YEPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G00YEPR CAD Model

Description

Overview of SN74AUC2G00YEPR

The SN74AUC2G00YEPR is a high-performance, dual 2-input positive-NAND gate IC designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced ultra-low-voltage CMOS (AUC) family, which is renowned for its low power consumption and high-speed operation. The SN74AUC2G00YEPR is specifically engineered to operate with a very low supply voltage range from 0.8V to 2.5V, making it an excellent choice for battery-powered and portable applications where power efficiency is critical.

Key Features

  • Low Voltage Operation: The device supports a wide range of supply voltages from 0.8V to 2.5V, enabling its use in various applications with different power requirements.
  • High-Speed Performance: With a propagation delay of just 2.9 ns at 2.5V, this IC is designed to offer high-speed performance that is essential for modern digital systems.
  • Optimized Power Consumption: The SN74AUC2G00YEPR is optimized for low power consumption, which is vital for extending battery life in portable devices.
  • Compact Packaging: Available in a tiny 8-pin DSBGA package, the SN74AUC2G00YEPR is ideal for space-constrained applications.
  • I/O Tolerance: The inputs are tolerant to 3.6V, allowing interfacing with higher voltage logic levels without the need for level shifters.

Applications

The SN74AUC2G00YEPR is versatile and can be used in a variety of applications, including:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Energy-efficient microcontrollers and processors
  • Low-voltage logic level translation

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN74AUC2G00YEPR is no exception. It is designed to meet or exceed the rigorous standards set by the industry, ensuring stable and reliable performance across its operational lifespan. With its advanced features and Texas Instruments' reputation, the SN74AUC2G00YEPR is a sound choice for designers looking for a dependable and efficient NAND gate solution.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess