EN
  • EN
  • DE

HRC0201A

Part No HRC0201A
Manufacturer Renesas Electronics America
Catalog Diodes, Rectifiers - Arrays
Description Silicon Schottky Barrier Diode for Rectifying
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1181725-HRC0201A
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HRC0201A CAD Model

Description

The HRC0201A is a rectifier diode array manufactured by Renesas Electronics America. Diode arrays like the HRC0201A integrate multiple diodes into a single package, offering space savings and simplifying circuit design. These arrays are frequently used in applications requiring rectification, voltage clamping, or reverse polarity protection.

Applications:

  • Reverse Polarity Protection
  • Voltage Clamping
  • High-Speed Switching
  • Power Supplies
  • DC-DC Converters

Features:

  • Two High-Speed Diodes in One Package
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Small Surface Mount Package
  • Fast Recovery Time

Benefits:

  • Space Saving Design
  • Simplified Circuit Layout
  • Efficient Rectification
  • Reliable Protection Against Voltage Spikes
  • Improved Switching Performance

The HRC0201A consists of two diodes connected in a common cathode configuration. This configuration allows for use in bridge rectifier circuits, voltage doublers, or as individual diodes for general-purpose rectification. The low forward voltage drop minimizes power dissipation and improves efficiency. The high surge current capability ensures that the diodes can withstand transient voltage spikes without damage. The fast recovery time enables efficient switching in high-frequency applications. The small surface mount package allows for easy integration into densely populated circuit boards. The HRC0201A is commonly used in a wide range of electronic devices, providing reliable rectification and protection in a compact and cost-effective package. It is suitable for applications where space is limited and high performance is required. Its characteristics are important in signal processing and power management circuits to reduce voltage drop and power loss.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1342 $62.3810
125+ $0.9309 $116.3625
195+ $0.9021 $175.9095
265+ $0.8720 $231.0800
345+ $0.8432 $290.9040
460+ $0.7565 $347.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess