EN
  • EN
  • DE

HD74LV1G14AVSE-E

Part No HD74LV1G14AVSE-E
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Inverter
RoHS Non-Compliant
Win Source Part Number 1133870-HD74LV1G14AVSE-E
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74LV1G14AVSE-E CAD Model

Description

The HD74LV1G14AVSE-E is a single Schmitt-trigger inverter. It belongs to the 74LV family, characterized by low-voltage operation and low power consumption. The Schmitt-trigger input provides hysteresis, which improves noise immunity and allows for reliable operation with slowly changing input signals. This makes it ideal for signal conditioning, waveform shaping, and debouncing applications.

Applications

  • Signal Conditioning
  • Waveform Shaping
  • Debouncing Circuits
  • Clock Generation
  • Threshold Detection

Features

  • Single Schmitt-Trigger Inverter
  • Low Voltage Operation (1.65V to 5.5V)
  • Low Power Consumption
  • Hysteresis at Input
  • High Noise Immunity

Benefits

  • Improved Noise Immunity: Hysteresis at the input reduces the effects of noise and provides stable switching.
  • Low Power Consumption: Low power consumption minimizes the overall system power requirements.
  • Wide Operating Voltage Range: Operates from 1.65V to 5.5V, making it compatible with various logic levels.
  • Simplified Circuit Design: Single inverter simplifies circuit design and reduces component count.
  • Reliable Operation: Provides reliable and stable operation even with noisy or slowly changing input signals.

Additional Details

The HD74LV1G14AVSE-E features a fast propagation delay and is available in a small surface-mount package. It's suitable for a wide range of applications where signal integrity and noise immunity are critical. This device is also Pb-free and RoHS compliant.

You May Also Be Interested in

CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Holtek
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Mingtek
Lowest to $1.3456
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Fastrax
Lowest to $32.6415

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess