EN
  • EN
  • DE

IW1760B-30

Part No IW1760B-30
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Description Off-Line Digital Green-Mode Quasi-Resonant PWM Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1145162-IW1760B-30
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IW1760B-30 CAD Model

Description

The IW1760B-30 is a highly integrated AC/DC power supply controller manufactured by Renesas Electronics America. It is designed for offline power supplies and offers advanced features for improved efficiency, reliability, and protection. This controller is suitable for a wide range of applications, including adapters, chargers, and auxiliary power supplies.

Applications:

  • AC/DC Adapters: Used in power adapters for laptops, mobile devices, and other electronic equipment.
  • Battery Chargers: Integrated into battery chargers for various types of batteries, including Li-ion and Ni-MH.
  • Auxiliary Power Supplies: Employed in auxiliary power supplies for industrial and consumer electronics.
  • Standby Power Supplies: Utilized in standby power supplies for reducing energy consumption in idle mode.
  • LED Lighting Power Supplies: Used in LED lighting applications for efficient and reliable power delivery.

Features:

  • Adaptive Multi-Mode PWM Control: Optimizes efficiency across the entire load range.
  • Low Standby Power Consumption: Minimizes energy consumption in standby mode, meeting energy efficiency standards.
  • Comprehensive Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP).
  • Brown-In/Brown-Out Protection: Protects the power supply from voltage fluctuations.
  • Frequency Jittering: Reduces EMI (electromagnetic interference) for improved system performance.

Benefits:

  • High Efficiency: Adaptive multi-mode PWM control maximizes efficiency, reducing energy waste.
  • Improved Reliability: Comprehensive protection features ensure reliable operation and prevent damage to the power supply.
  • Reduced Standby Power: Low standby power consumption helps meet stringent energy efficiency requirements.
  • Simplified Design: Integrated features simplify the design process, reducing component count and cost.
  • Enhanced Safety: Protection features enhance safety and prevent hazards.

Technical Specifications: The IW1760B-30 supports a wide input voltage range, operates at a high switching frequency, and offers various protection features. It is available in a compact package and is designed for easy integration into power supply designs. This controller provides a cost-effective and reliable solution for various AC/DC power supply applications.

You May Also Be Interested in

Holtek
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5139 $59.0985
275+ $0.4217 $115.9675
425+ $0.4086 $173.6550
585+ $0.3954 $231.3090
760+ $0.3822 $290.4720
1,015+ $0.3427 $347.8405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess