EN
  • EN
  • DE

HD74LS373RPEL-E-Q

Part No HD74LS373RPEL-E-Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961691-HD74LS373RPEL-E-Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LS373RPEL-E-Q CAD Model

Description

The HD74LS373RPEL-E-Q is an octal D-type transparent latch manufactured by Renesas Electronics America. It is a member of the 74LS series of logic gates, which are known for their low-power Schottky TTL (Transistor-Transistor Logic) characteristics. This device features eight D-type latches with three-state outputs, making it suitable for temporary data storage and bus interfacing applications.

Applications

  • Buffer registers: Used as buffer registers to temporarily store data.
  • Address latches: Employed to latch address data in memory systems.
  • Data storage: Utilized for temporary data storage in various digital systems.
  • Microprocessor systems: Used for interfacing microprocessors with peripheral devices.
  • Industrial control systems: Can be found in various control and automation circuits.

Features

  • Octal latch: Contains eight independent D-type transparent latches.
  • Three-state outputs: Allows the outputs to be in a high, low, or high-impedance state.
  • Low power consumption: Operates with low power consumption typical of LS series devices.
  • High-speed operation: Provides fast switching speeds for high-performance applications.
  • Wide operating voltage range: Operates over a wide supply voltage range, typically 4.75V to 5.25V.
  • TTL compatible: Directly compatible with other TTL logic devices.

Benefits

  • Simplified data storage: Provides a simple and efficient way to store data temporarily.
  • Improved system performance: Fast switching speeds contribute to improved system performance.
  • Reduced power consumption: Low power consumption minimizes power requirements.
  • Flexible system design: Three-state outputs allow for flexible system design and bus interfacing.
  • Easy integration: TTL compatibility simplifies integration with other logic devices.

Technical Specifications: The HD74LS373RPEL-E-Q operates with a typical supply voltage of 5V and has a propagation delay of around 15ns. The output drive capability is typically 8mA. It is commonly available in a 20-pin SOIC (Small Outline Integrated Circuit) package. The enable (LE) input controls the transparency of the latch; when LE is high, the Q outputs follow the D inputs. When LE is low, the data present at the D inputs is latched and remains stored until LE goes high again. The output enable (OE) input controls the output state; when OE is low, the outputs are enabled; when OE is high, the outputs are in the high-impedance state.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess