EN
  • EN
  • DE

HD74HC86RPEL-E-Q

Part No HD74HC86RPEL-E-Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062332-HD74HC86RPEL-E-Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC86RPEL-E-Q CAD Model

Description

The HD74HC86RPEL-E-Q is a high-speed CMOS quad exclusive-OR gate from Renesas Electronics America. It operates with a wide supply voltage range and is designed for low power consumption. This device provides four independent exclusive-OR gates, each performing the Boolean function Y = A ⊕ B or Y = A'B + AB'.

Applications

  • Data Encryption: Used in encryption circuits to perform bitwise XOR operations for data scrambling.
  • Parity Generation and Checking: Employed in parity circuits for error detection in data transmission and storage systems.
  • Arithmetic Circuits: Integrated into adders and subtractors for performing binary arithmetic operations.
  • Code Converters: Used for converting between different binary codes.
  • Logic Comparators: Implemented in circuits that compare two binary inputs and output a high signal if they are different.

Features

  • High Speed Operation: Enables fast switching speeds for high-frequency applications.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Operates reliably over a broad supply voltage range.
  • CMOS Technology: Offers excellent noise immunity and low static power consumption.
  • Quad Package: Contains four independent exclusive-OR gates in a single package, saving board space.

Benefits

  • Improved System Performance: High-speed operation enhances the overall performance of digital circuits.
  • Reduced Power Consumption: Low power dissipation extends battery life in portable applications.
  • Enhanced Noise Immunity: CMOS technology provides reliable operation in noisy environments.
  • Simplified Circuit Design: The quad package reduces component count and simplifies circuit layout.
  • Versatile Logic Function: Exclusive-OR gate can be used in various digital logic applications.

Additional Details

The HD74HC86RPEL-E-Q is typically available in a surface-mount package. It is specified to operate over an industrial temperature range. The exact propagation delay and other electrical characteristics are detailed in the Renesas datasheet for the HD74HC series.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Hitachi, Ltd
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess